EN
  • EN
  • DE

SBR30A45CTBQ-13

Part No SBR30A45CTBQ-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 45V 30MA TO263 / 30A SBR® SUPER BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Maximum) 45V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Maximum) at If 550mV at 15A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 500μA at 45V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package TO-263AB (D2PAK)
Manufacturer Pack Quantity 800
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809438-SBR30A45CTBQ-13
Ultra Librarian 3D Model Ultra Librarian SBR30A45CTBQ-13 CAD Model

Description

Product Overview: SBR30A45CTBQ-13 from Diodes Incorporated

The SBR30A45CTBQ-13 is a high-performance, dual Schottky rectifier designed for applications requiring low forward voltage drop and high surge current capability. Manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products, this product is a testament to the company's commitment to providing innovative, robust, and reliable semiconductor solutions.

Key Features

  • Super Barrier Rectifier Technology: The SBR30A45CTBQ-13 incorporates Diodes Incorporated's proprietary Super Barrier Rectifier (SBR) technology, which offers superior performance compared to traditional Schottky diodes.
  • High Forward Surge Capability: This component can withstand high surge currents, making it ideal for applications that experience transient overcurrent conditions.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures higher efficiency and reduced power losses, which is crucial for power-sensitive circuits.
  • PowerDI5060-8 Package: Encased in a PowerDI5060-8 package, the SBR30A45CTBQ-13 is optimized for thermal performance and compactness, enabling it to fit into space-constrained applications while maintaining excellent heat dissipation.

Applications

The SBR30A45CTBQ-13 is versatile and can be used in a wide range of applications. Some of the most common applications include:

  • Power Management Systems
  • DC-DC Converters
  • Free-Wheeling Diodes in Converters
  • Reverse Battery Protection Circuits
  • Automotive Applications
  • Telecom Power Supplies

Technical Specifications

  • Configuration: Dual Common Cathode
  • Maximum Average Forward Current: 30A
  • Peak Reverse Voltage: 45V
  • Operating Junction Temperature Range: -55°C to +150°C
  • RoHS Compliant: Yes

The SBR30A45CTBQ-13 is a testament to Diodes Incorporated's dedication to providing components that meet the rigorous demands of modern electronic systems. With its robust design and superior performance characteristics, this dual Schottky rectifier is an excellent choice for designers looking to enhance the efficiency and reliability of their power conversion applications.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0836 $54.1800
115+ $0.8891 $102.2465
175+ $0.8613 $150.7275
240+ $0.8336 $200.0640
315+ $0.8058 $253.8270
420+ $0.7224 $303.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess