EN
  • EN
  • DE

SBR30A45CT-01

Part No SBR30A45CT-01
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 188651-SBR30A45CT-01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR30A45CT-01 CAD Model

Description

Product Overview: SBR30A45CT-01 by Diodes Incorporated

The SBR30A45CT-01 is a state-of-the-art Super Barrier Rectifier (SBR) from Diodes Incorporated, designed to provide superior performance in power conversion applications. This rectifier is ideal for use in environments where efficiency and thermal performance are critical. With its advanced technology, the SBR30A45CT-01 offers improved power density, lower forward voltage drop, and enhanced reverse leakage characteristics compared to traditional Schottky diodes.

Key Features

  • High Surge Capability: The device is capable of handling high surge currents, making it suitable for applications that experience transient overvoltages.
  • Low Power Loss: With a low forward voltage drop, the SBR30A45CT-01 ensures minimal power loss during operation, leading to increased efficiency in power conversion systems.
  • High Temperature Operation: Engineered to perform reliably in high-temperature environments, this rectifier can sustain a junction temperature range from -55°C to +150°C.
  • Patented Super Barrier Rectifier Technology: The SBR technology provides a significant reduction in reverse leakage current and a lower forward voltage drop than traditional rectifiers.
  • Dual Rectifier Configuration: The device features two rectifiers in a common cathode configuration, housed in a TO-220AB package, allowing for flexibility in circuit designs.

Applications

The SBR30A45CT-01 is versatile and can be employed in a variety of applications, including:

  • Power Management Systems
  • Switching Power Supplies
  • Free-Wheeling Diodes
  • DC/DC Converters
  • Polarity Protection Devices
  • Automotive Applications

Quality and Reliability

Diodes Incorporated is committed to delivering products of the highest quality and reliability. The SBR30A45CT-01 is manufactured in facilities that are compliant with international quality standards, ensuring that each unit meets the stringent requirements necessary for industrial and automotive applications. With its robust design and Diodes Incorporated's dedication to quality, customers can expect consistent performance and longevity from this Super Barrier Rectifier.

For detailed specifications, application notes, and additional information, engineers and designers are encouraged to consult the SBR30A45CT-01 datasheet available on the Diodes Incorporated website.

You May Also Be Interested in

Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2645 $50.2550
465+ $0.2171 $100.9515
715+ $0.2103 $150.3645
985+ $0.2035 $200.4475
1,275+ $0.1967 $250.7925
1,705+ $0.1764 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess