EN
  • EN
  • DE

SBR30A120CTE

Part No SBR30A120CTE
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description 30A SBR SUPER BARRIER RECTIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Series SBR
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Maximum) 120V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Maximum) @ If 830mV @ 15A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 120V
Operating Temperature - Junction -65°C ~ 175°C
Mounting Style Through Hole
Package TO-262-3 Long Leads, I2Pak, TO-262AA
Manufacturer Package TO-262
Manufacturer Homepage www.diodes.com
Win Source Part Number 756438-SBR30A120CTE
Popularity Medium
Supply and Demand Status Balance
Family Name SBR30A120CTE
Introduction Date June 17, 2016
Halogen Free Not Compliant
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian SBR30A120CTE CAD Model

Description

Product Overview: SBR30A120CTE by Diodes Incorporated

The SBR30A120CTE is a state-of-the-art power rectifier from Diodes Incorporated, renowned for its superior performance and efficiency. This product stands out in the market due to its use of Super Barrier Rectifier (SBR) technology, which provides lower power loss and higher efficiency compared to traditional Schottky diodes. This makes the SBR30A120CTE an ideal choice for high-frequency applications where energy efficiency is paramount.

With a forward current rating of 30A and a reverse voltage of 120V, this power rectifier is designed to handle significant power without compromising on performance. Its low forward voltage drop (VF) contributes to reduced power loss and improved thermal performance, ensuring the device operates reliably even under high switching frequencies and demanding thermal conditions.

The SBR30A120CTE is packaged in a TO-220AB package, which is widely recognized for its robustness and excellent thermal performance. This package is suitable for through-hole mounting, which allows for easy integration into a wide range of electronic circuits. The device's leads are plated with a lead-free finish, making it compliant with current RoHS environmental regulations, and ensuring it meets the requirements for environmentally conscious product design.

Key Features:

  • Super Barrier Rectifier (SBR) Technology: Offers lower power loss and higher efficiency than traditional rectifiers.
  • High Forward Current: Capable of handling a continuous forward current of 30A.
  • High Reverse Voltage: Withstands reverse voltages up to 120V, suitable for high-voltage applications.
  • Low Forward Voltage Drop: Enhances efficiency by minimizing conduction losses.
  • TO-220AB Package: Robust package design with excellent heat dissipation properties.
  • RoHS Compliant: Lead-free and environmentally friendly.

The SBR30A120CTE by Diodes Incorporated is a top-tier component for designers looking to enhance the efficiency and reliability of their power management systems. Whether it's in power supplies, lighting systems, or automotive applications, this super barrier rectifier is engineered to exceed the rigorous demands of modern electronic devices.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,732 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess