EN
  • EN
  • DE

SBR30100PT

Part No SBR30100PT
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 314092-SBR30100PT
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SBR30100PT CAD Model

Description

Diodes Incorporated SBR30100PT Overview

The SBR30100PT from Diodes Incorporated stands out as a high-performance, robust Super Barrier Rectifier (SBR) designed to cater to the demanding requirements of modern power supply applications. This device is engineered to offer superior efficiency and reliability, which makes it an ideal choice for a wide range of power conversion systems.

Key Features

  • High Surge Capability: The SBR30100PT is built to withstand high surge events, ensuring reliability in applications susceptible to surge voltage spikes.
  • Low Forward Voltage Drop: With its low forward voltage drop, this rectifier enhances energy efficiency, which is crucial for minimizing heat generation and power loss in electronic circuits.
  • Power Dissipation: It offers an impressive power dissipation, which ensures its ability to handle significant power levels while maintaining its structural and functional integrity.
  • High Current Rating: The device is capable of supporting a high average rectified current, making it suitable for high-power applications.
  • Temperature Range: The SBR30100PT operates within a wide temperature range, guaranteeing performance stability across various environmental conditions.

Applications

The SBR30100PT is versatile and can be used in various applications, including:

  • Power Management Systems
  • Switching Power Supplies
  • Converters and Inverters
  • Free-Wheeling Diodes
  • Automotive Applications
  • Power Factor Correction Circuits

Product Specifications

The device comes in a TO-3P package, which is known for its durability and thermal efficiency. It has a repetitive peak reverse voltage of 100 volts and a forward continuous current of 30 amperes, making it suitable for handling significant power levels in electronic circuits. Moreover, the SBR30100PT is RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability.

Conclusion

In summary, the SBR30100PT from Diodes Incorporated is a powerful and efficient solution for modern power conversion challenges. Its high surge capability, low forward voltage drop, and robust design make it a reliable component for engineers looking to enhance the performance and reliability of their power supply systems.

You May Also Be Interested in

AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $0.6537
Texas Instruments
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
STMicroelectronics
Lowest to $0.3972
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0363 $51.8150
120+ $0.8503 $102.0360
185+ $0.8238 $152.4030
255+ $0.7972 $203.2860
325+ $0.7706 $250.4450
435+ $0.6909 $300.5415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess