EN
  • EN
  • DE

SBR20A60CTFP-G

Part No SBR20A60CTFP-G
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 60V 10A ITO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Rectifiers - Arrays
Manufacturer Diodes Incorporated
Series SBR
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 650mV @ 10A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 60V
Mounting Style Through Hole
Package TO-220-3 Full Pack, Isolated Tab
Manufacturer Device Package ITO-220AB
Win Source Part Number 188637-SBR20A60CTFP-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR20A60CTFP-G CAD Model

Description

Overview of SBR20A60CTFP-G by Diodes Incorporated

The SBR20A60CTFP-G is a state-of-the-art power rectifier from Diodes Incorporated, renowned for its superior performance in a wide range of applications. This product is part of the Super Barrier Rectifier (SBR) series, which is designed to meet the needs of high-efficiency power supply manufacturing, offering both high reliability and energy efficiency.

Key Features and Benefits

  • High Surge Capability: The SBR20A60CTFP-G is capable of handling high surge currents, making it suitable for applications that require robust surge protection.
  • Low Power Loss: With its super barrier design, the rectifier minimizes power loss, contributing to the overall efficiency of the power supply system.
  • High Forward Current: The device supports a forward current of 20A, which is ideal for high current applications.
  • Low Thermal Resistance: Its low thermal resistance ensures efficient heat dissipation, enhancing the longevity and reliability of the device.
  • High Reverse Voltage: With a reverse voltage of 60V, the SBR20A60CTFP-G is suitable for a variety of applications, ranging from consumer electronics to industrial systems.
  • TO-220 FullPak Package: The component comes in a TO-220 FullPak package, which provides isolation from the printed circuit board (PCB) and reduces the need for additional insulation components.

Applications

The SBR20A60CTFP-G is versatile and can be used in a multitude of applications. Some of the common use cases include:

  • Power Management Systems
  • Switching Power Supplies
  • Adapters and Chargers
  • Lighting Systems
  • DC-DC Converters
  • Automotive Applications

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality components. The SBR20A60CTFP-G has undergone rigorous testing to ensure it meets the stringent standards for performance and durability. Customers can rely on this product for high efficiency and consistent operation in their power supply solutions.

Conclusion

The SBR20A60CTFP-G from Diodes Incorporated represents a blend of innovative technology with reliability, designed to enhance the performance of power systems while reducing operational costs and energy consumption. Its robust design and versatile application range make it an excellent choice for engineers and designers looking to improve their power solutions.

You May Also Be Interested in

IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess