EN
  • EN
  • DE

SBR20A300CT-G

Part No SBR20A300CT-G
Manufacturer Diodes Incorporated
Catalog Misc Products
Description SUPER BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836757-SBR20A300CT-G
Ultra Librarian 3D Model Ultra Librarian SBR20A300CT-G CAD Model

Description

Product Overview: SBR20A300CT-G from Diodes Incorporated

The SBR20A300CT-G is a state-of-the-art rectifier device designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is part of the Super Barrier Rectifier (SBR) series, which is renowned for its high performance and efficiency in power conversion applications. The SBR20A300CT-G is specifically engineered to provide superior low forward voltage drop, high surge capability, and a robust thermal performance, making it an ideal choice for high-efficiency power supply designs.

Key Features

  • High Surge Capability: The SBR20A300CT-G is capable of withstanding high surge currents, providing reliable protection against transient voltage spikes and enhancing the durability of the end application.
  • Low Power Loss: With its low forward voltage drop, this rectifier minimizes power loss during operation, which translates into greater energy efficiency and reduced thermal stress on the system.
  • High Current Rating: The device supports a high average rectified current, making it suitable for high-power applications.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, ensuring stable performance even under extreme conditions.

Applications

The SBR20A300CT-G is highly versatile and can be used in a variety of applications, including:

  • Power Management Systems
  • Switch Mode Power Supplies (SMPS)
  • Lighting Systems
  • Automotive Charging Systems
  • Telecommunications Equipment
  • Industrial Power Supplies

Product Specifications

The SBR20A300CT-G comes in a TO-220AB package and features dual rectifiers with common cathode configuration. It has a maximum repetitive reverse voltage of 300V and a 20A average rectified output current at a lead temperature of 105°C. The device also boasts a 150°C maximum junction temperature, which contributes to its reliability and longevity in harsh environments.

Environmental Compliance

Diodes Incorporated is committed to environmental sustainability. The SBR20A300CT-G is RoHS compliant, ensuring that it is free from hazardous substances and meets global environmental standards. This commitment helps customers to design and manufacture environmentally friendly products.

In summary, the SBR20A300CT-G from Diodes Incorporated is a robust and efficient solution for a wide range of power conversion applications. Its high surge capability, low power loss, and wide operating temperature range make it a dependable and energy-efficient choice for engineers and designers seeking to optimize their power systems.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess