EN
  • EN
  • DE

SBR20A120CT-G-E1

Part No SBR20A120CT-G-E1
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Diodes Incorporated
Series SBR®
Package Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 120 V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 790 mV @ 10 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 120 V
Operating Temperature - Junction -65°C ~ 175°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
Other Names 31-SBR20A120CT-G-E1
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1283038-SBR20A120CT-G-E1
Ultra Librarian 3D Model Ultra Librarian SBR20A120CT-G-E1 CAD Model

Description

Introducing the SBR20A120CT-G-E1 from Diodes Incorporated

The SBR20A120CT-G-E1 is a high-performance, dual common-cathode Schottky rectifier designed to meet the stringent requirements of modern power conversion applications. Manufactured by Diodes Incorporated, a leading global provider of semiconductors, this component is engineered to offer both high efficiency and reliability for a wide range of applications including power supplies, lighting, and automotive systems.

Key Features and Benefits

  • High Surge Capability: The SBR20A120CT-G-E1 is capable of withstanding high surge currents, making it ideal for applications that experience transient over-voltage conditions.
  • Low Forward Voltage Drop: This device exhibits a low forward voltage drop, which results in reduced power loss and improved efficiency, especially important in applications where power conservation is critical.
  • High Temperature Operation: With an operating junction temperature range of -55°C to +150°C, the SBR20A120CT-G-E1 is suitable for use in harsh environments and can maintain performance under thermal stress.
  • RoHS Compliant: The product meets the requirements of the RoHS directive, making it an environmentally friendly choice for electronic equipment.

Applications

The versatility of the SBR20A120CT-G-E1 allows it to be used in a diverse array of applications. These include:

  • Switching power supplies
  • Adapters and chargers
  • LED lighting
  • Free-wheeling diodes in power converters
  • Automotive applications requiring high reliability

Product Specifications

The SBR20A120CT-G-E1 is a dual common-cathode Schottky rectifier with a 120V reverse voltage rating and a 20A average rectified forward current. It comes in a TO-220AB package, providing a compact solution with easy mounting capabilities. Its advanced SBR® (Super Barrier Rectifier) technology ensures superior performance compared to traditional Schottky diodes.

Quality and Support

Diodes Incorporated is committed to delivering high-quality products. The SBR20A120CT-G-E1 is subjected to rigorous testing and quality control procedures to ensure it meets the highest industry standards. Customers can also expect exceptional support from Diodes Incorporated, with a global network of technical assistance and customer service to address any product-related inquiries.

With its combination of efficiency, durability, and compliance with environmental standards, the SBR20A120CT-G-E1 is an excellent choice for designers and engineers looking to enhance the performance and reliability of their power conversion systems.

You May Also Be Interested in

Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess