EN
  • EN
  • DE

SBR20200CTFP

Part No SBR20200CTFP
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 200V 10A ITO220 / Diode Super Barrier Rectifier 200V 20A 3-Pin(3+Tab) ITO-220AB Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Series SBR
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Maximum) @ If 980mV @ 10mA
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 200V
Operating Temperature - Junction -65°C ~ 175°C
Mounting Style Through Hole
Package TO-220-3 Full Pack, Isolated Tab
Manufacturer Package ITO-220AB
Win Source Part Number 793894-SBR20200CTFP
Popularity Medium
Supply and Demand Status Limited
Family Name SBR20200CTFP
Introduction Date February 10, 2012
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian SBR20200CTFP CAD Model

Description

The SBR20200CTFP is a state-of-the-art power rectifier from Diodes Incorporated, designed to offer superior performance in a range of power conversion and management applications. This component is part of the Super Barrier Rectifier (SBR) series, which are known for their high efficiency and low power loss characteristics.

Key Features

  • High Surge Capability: With its robust design, the SBR20200CTFP can handle high surge currents, making it an ideal choice for applications that require a high level of reliability and performance during transient conditions.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances overall efficiency by reducing conduction losses. This characteristic is particularly beneficial in applications where power efficiency is critical.
  • High Current Rating: With a 20A rating, this component can handle significant current, making it suitable for high-power applications.
  • High Reverse Voltage: The SBR20200CTFP can withstand reverse voltages up to 200V, providing a wide safety margin for applications with high voltage requirements.

Applications

The versatility of the SBR20200CTFP allows it to be used in a wide array of applications, including but not limited to:

  • Power supplies
  • DC-DC converters
  • Battery chargers
  • Lighting systems
  • Automotive applications

Thermal and Mechanical Properties

The SBR20200CTFP is encapsulated in a TO-220FP package, which provides excellent thermal performance and ensures the device's longevity even under high temperature operating conditions. The full-pack design also offers enhanced mechanical protection and improved heat dissipation.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality components. The SBR20200CTFP is manufactured with stringent quality control processes, ensuring reliable performance and durability in even the most demanding environments.

Conclusion

With its combination of high surge capability, low forward voltage drop, high current and reverse voltage ratings, and robust thermal and mechanical properties, the SBR20200CTFP from Diodes Incorporated stands out as a superior choice for designers and engineers looking to optimize their power management systems.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess