EN
  • EN
  • DE

SBR1U400P1

Part No SBR1U400P1
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description 1.0A SBR SURFACE MOUNT SUPER BARRIER RECTIFIER PowerDI 123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1246662-SBR1U400P1
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR1U400P1 CAD Model

Description

Introducing the SBR1U400P1 from Diodes Incorporated

The SBR1U400P1 is a state-of-the-art Super Barrier Rectifier (SBR) designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This rectifier is specifically engineered to offer superior performance in a variety of applications, making it an ideal choice for designers seeking efficient power management solutions.

Constructed with patented Super Barrier Rectifier technology, the SBR1U400P1 provides a low forward voltage drop and a high surge current capability, which is essential for applications that demand high efficiency and reliability. The rectifier's design ensures minimal power loss and heat generation, leading to enhanced system longevity and performance.

With a reverse voltage of 400V and a forward current of 1A, the SBR1U400P1 is well-suited for high-voltage requirements. Its power dissipation capabilities are impressive, enabling the device to handle significant energy without compromising its integrity or performance. This makes the SBR1U400P1 an excellent choice for power supply applications, including adapters, lighting, and other electronic systems that require a robust rectification solution.

The SBR1U400P1 is packaged in a compact, surface-mount PowerDI123 package, which is optimized for automated assembly processes and space-constrained applications. The package is designed to provide excellent thermal performance, ensuring the device operates within its specified temperature range even under high power conditions.

Moreover, the SBR1U400P1 is compliant with RoHS and Halogen-Free standards, reflecting Diodes Incorporated's commitment to environmental sustainability. By choosing this rectifier, designers are not only selecting a high-performance component but also contributing to greener electronic solutions.

Whether it's for power management in consumer electronics, industrial systems, or communication devices, the SBR1U400P1 from Diodes Incorporated stands out as a reliable and efficient choice. Its advanced features and robust design guarantee that it will continue to be a go-to component for engineers looking to enhance the performance of their power circuits.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2827 $50.8860
435+ $0.2319 $100.8765
670+ $0.2247 $150.5490
920+ $0.2174 $200.0080
1,190+ $0.2102 $250.1380
1,595+ $0.1885 $300.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess