Product Overview: SBR10U45SP5-13-F by Diodes Incorporated
The SBR10U45SP5-13-F is a state-of-the-art Super Barrier Rectifier (SBR) designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This rectifier is specifically engineered to offer superior performance in a wide range of applications, including power supply units, lighting, and automotive systems. With a focus on efficiency, reliability, and thermal stability, the SBR10U45SP5-13-F stands out as a top choice for designers and engineers seeking to enhance their power management solutions.
Key Features
- Voltage Rating: The device boasts a reverse voltage rating of 45V, making it suitable for medium voltage requirements.
- Current Capacity: It can handle a forward continuous current of 10A, ensuring robust performance for high current applications.
- Low Forward Voltage Drop: The SBR10U45SP5-13-F offers a low forward voltage drop, which translates to reduced power loss and improved efficiency in operation.
- High Surge Capability: Its high surge current capability ensures that the device can handle overcurrent conditions without failure, providing reliability during transient conditions.
- Thermal Performance: With an operating junction temperature range of -55°C to +150°C, the rectifier is designed to perform reliably in extreme temperature environments.
- Package: The rectifier comes in a PowerDI®5 package, which is known for its small footprint and low profile, making it ideal for space-constrained applications.
- RoHS Compliant: Adhering to environmental standards, the SBR10U45SP5-13-F is RoHS compliant, minimizing the environmental impact of electronic components.
Applications
The versatility of the SBR10U45SP5-13-F allows it to be used in a variety of applications, including but not limited to:
- DC/DC converters
- Free-wheeling diodes in power supplies
- Power factor correction circuits
- Reverse battery protection
- Automotive applications requiring high reliability
Engineers and designers can rely on the SBR10U45SP5-13-F rectifier to deliver exceptional performance with its cutting-edge Super Barrier Rectifier technology. Its robust design ensures long-term reliability, making it a smart choice for advanced electronic systems. Diodes Incorporated's commitment to quality and performance is evident in this product, providing the electronic components industry with a reliable and efficient power rectification solution.