EN
  • EN
  • DE

SBR10E45P5-13

Part No SBR10E45P5-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 45V 10A POWERDI5 / Rectifier Diode Super Barrier Rectifier 45V 10A 3-Pin(3+Tab) PowerDI 5 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 470mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 280μA @ 45V
Mounting SMD (SMT)
Case / Package PowerDI5
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1094584-SBR10E45P5-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name SBR10E45P5
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SBR10E45P5-13 CAD Model

Description

Introducing the SBR10E45P5-13 - Super Barrier Rectifier from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the SBR10E45P5-13, a high-performance Super Barrier Rectifier (SBR) designed for applications requiring efficient power management and high reliability. This component is a perfect fit for a wide range of electronic devices, offering enhanced functionality and longevity.

Product Features:

  • Low Forward Voltage Drop: The SBR10E45P5-13 boasts a low forward voltage drop, which enhances power efficiency by minimizing power loss during operation. This makes it ideal for high-efficiency power supplies and other power-sensitive applications.
  • High Surge Capability: With its robust surge capability, this SBR can withstand high surge currents, thereby providing improved reliability and a longer lifespan for the devices it is used in.
  • PowerPak® SO-8 Packaging: Encased in a compact PowerPak® SO-8 package, the SBR10E45P5-13 is designed for space-constrained applications, allowing for high-density PCB layouts.
  • Environmentally Friendly: As with all Diodes Incorporated products, the SBR10E45P5-13 is lead-free, halogen-free, and RoHS compliant, making it an environmentally responsible choice for your electronic designs.
  • High-Temperature Operation: Engineered to perform reliably in high-temperature environments, this SBR can operate at temperatures up to 150°C, catering to industrial and automotive applications that require high thermal stability.

Applications:

The SBR10E45P5-13 is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Free-Wheeling Diodes
  • Reverse Battery Protection
  • Power Management Functions
  • Automotive Applications
  • Telecommunications

This innovative component from Diodes Incorporated is engineered to provide a combination of low forward voltage, high surge capability, and high-temperature operation, making it a highly reliable choice for designers looking to enhance the performance and efficiency of their power management systems. The SBR10E45P5-13 is not just a component; it's a robust solution for the next generation of electronic devices.

With its cutting-edge Super Barrier Rectifier technology, the SBR10E45P5-13 stands out as a superior choice for manufacturers and engineers seeking to improve their products with advanced, high-quality semiconductor solutions.

You May Also Be Interested in

Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1880 $53.4600
90+ $1.1128 $100.1520
140+ $1.0752 $150.5280
200+ $1.0000 $200.0000
260+ $0.9625 $250.2500
325+ $0.9249 $300.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,396 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess