EN
  • EN
  • DE

SBR02U100LPQ-7

Part No SBR02U100LPQ-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 250mA
Voltage - Forward (Vf) (Max) @ If 800 mV @ 200 mA
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1 µA @ 75 V
Mounting SMD (SMT)
Package / Case 0402 (1006 Metric)
Supplier Device Package X1-DFN1006-2
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number SBR02
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1282601-SBR02U100LPQ-7
Ultra Librarian 3D Model Ultra Librarian SBR02U100LPQ-7 CAD Model

Description

Introducing the SBR02U100LPQ-7 - Super Barrier Rectifier from Diodes Incorporated

The SBR02U100LPQ-7 is a state-of-the-art Super Barrier Rectifier (SBR®) designed by Diodes Incorporated to provide superior performance in a compact form factor. This rectifier is engineered to meet the stringent requirements of high-efficiency power supply designs, offering both low forward voltage drop and low reverse leakage current. It is ideal for use in low voltage, high-frequency inverters, free-wheeling, and polarity protection applications.

With a low profile package design, the SBR02U100LPQ-7 is housed in a PowerDI®5 package that ensures minimal space usage on the PCB, making it an excellent choice for space-constrained applications. The product is characterized by its 100V reverse voltage capability and a forward current of 2A, ensuring it can handle significant power in a small package.

Key Features:

  • Low Forward Voltage Drop: The device offers an exceptionally low forward voltage drop, which enhances power efficiency and reduces thermal issues in operation.
  • Low Reverse Leakage Current: Designed with a low reverse leakage current, the SBR02U100LPQ-7 minimizes power loss when in the blocking state, contributing to overall energy savings.
  • High Surge Capability: Its robust construction allows for high surge current capability, providing reliable performance under transient conditions.
  • PowerDI®5 Package: The compact PowerDI®5 package allows for a smaller footprint on the circuit board, which is crucial for portable and space-sensitive electronics.
  • Halogen and Lead-Free: Adhering to environmental standards, this product is both halogen and lead-free, making it suitable for eco-friendly applications.
  • RoHS Compliant: The SBR02U100LPQ-7 meets the requirements of the RoHS directive, ensuring compliance with global regulations for hazardous substances.

The SBR02U100LPQ-7 is not just about efficiency and space-saving; it is also designed with reliability in mind. Its operating junction temperature range of -55°C to +150°C guarantees performance in extreme conditions, making it a versatile choice for a wide range of applications. Whether you're designing power supplies for consumer electronics, automotive systems, or industrial equipment, the SBR02U100LPQ-7 from Diodes Incorporated is an excellent rectifier solution that delivers both performance and reliability.

For detailed specifications and application support, designers are encouraged to consult the datasheet and reach out to Diodes Incorporated's technical support team for any further assistance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0264 $51.3200
120+ $0.8422 $101.0640
185+ $0.8158 $150.9230
255+ $0.7895 $201.3225
330+ $0.7632 $251.8560
440+ $0.6843 $301.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess