EN
  • EN
  • DE

SBR0240LP-7

Part No SBR0240LP-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 40V 250MA 2DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 250mA
Voltage - Forward (Vf) (Max) @ If 590mV @ 200mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 10μA @ 40V
Mounting SMD (SMT)
Case / Package X1-DFN1006-2
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 1094580-SBR0240LP-7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBR0240LP-7 CAD Model

Description

Introducing the SBR0240LP-7 from Diodes Incorporated

The SBR0240LP-7 is a cutting-edge power rectifier that is part of the Super Barrier Rectifier (SBR) series from Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This product is designed to offer superior performance in a range of applications, including power supplies, lighting, and automotive systems.

Features

  • Low Profile Design: The SBR0240LP-7 comes in a compact PowerDI™123 package, making it suitable for applications where space is at a premium.
  • High Surge Capability: With its robust construction, this rectifier can handle high surge currents, providing reliable protection against transient voltage spikes.
  • Low Forward Voltage Drop: The device ensures efficient power usage with a low forward voltage drop, which translates to reduced power loss and improved system efficiency.
  • Super Barrier Rectifier Technology: This technology offers a lower forward voltage drop compared to traditional Schottky diodes, resulting in lower power dissipation and a cooler operation.
  • Lead-Free and RoHS Compliant: The SBR0240LP-7 is environmentally friendly, adhering to the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment.

Specifications

The SBR0240LP-7 boasts impressive technical specifications that make it a reliable choice for high-efficiency power rectification needs:

  • Maximum Average Rectified Current: 2 A
  • Peak Repetitive Reverse Voltage: 40 V
  • Operating Junction Temperature Range: -55°C to +150°C
  • Low Forward Voltage: 0.55 V at 2 A

Applications

Thanks to its high performance and reliability, the SBR0240LP-7 is ideally suited for a wide range of applications, including:

  • DC/DC Converters
  • Free-Wheeling Diodes
  • Reverse Battery Protection
  • Load Switching
  • Power Management in Portable and Battery-Powered Devices

With its combination of efficiency, durability, and compact form factor, the SBR0240LP-7 from Diodes Incorporated is an excellent choice for designers looking to enhance their power management systems with a reliable and high-performing rectifier solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1509 $50.5515
710+ $0.1414 $100.3940
1,100+ $0.1366 $150.2600
1,575+ $0.1271 $200.1825
2,045+ $0.1223 $250.1035
2,555+ $0.1175 $300.2125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess