EN
  • EN
  • DE

SBR0220S3

Part No SBR0220S3
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188600-SBR0220S3
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SBR0220S3 CAD Model

Description

The SBR0220S3 is a state-of-the-art Super Barrier Rectifier (SBR) diode designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This component is engineered to offer superior performance in a compact SOD-323 package, making it an ideal choice for space-constrained applications.

Key Features

  • Low Forward Voltage Drop: The SBR0220S3 boasts a low forward voltage drop, enhancing the overall efficiency of the device in which it is used. This characteristic is particularly beneficial in applications where power conservation is critical.
  • High Surge Capability: Designed to withstand high surge currents, this diode is capable of managing transient voltage spikes, ensuring the protection and reliability of electronic circuits.
  • Fast Switching Speed: The SBR0220S3 offers fast switching capabilities, making it suitable for high-frequency applications. This feature helps to reduce switching losses and improve the performance of power conversion systems.
  • Low Power Loss: With its super barrier technology, the SBR0220S3 ensures low power loss during operation, contributing to the energy efficiency of the end product.
  • High-Temperature Operation: The device is designed to operate reliably over a wide temperature range, making it suitable for use in harsh environmental conditions.

Applications

The SBR0220S3 is versatile and can be used in a variety of applications, including:

  • Power Management Systems
  • DC-DC Converters
  • LED Lighting
  • Automotive Circuits
  • Portable Devices
  • Reverse Battery Protection

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The SBR0220S3 is produced with rigorous quality control processes, ensuring that it meets the stringent requirements of the electronics industry. Customers can trust in the reliability and performance of this Super Barrier Rectifier diode for their critical applications.

Environmental Compliance

The SBR0220S3 is RoHS compliant and free from environmentally harmful substances. Diodes Incorporated is dedicated to sustainable manufacturing practices, and this product reflects the company's commitment to environmental responsibility.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess