EN
  • EN
  • DE
  • IT

SBR0220LP-7

Part No SBR0220LP-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 20V 200MA 2DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 480mV @ 200mA
Current - Reverse Leakage @ Vr 50μA @ 20V
Mounting SMD (SMT)
Case / Package X1-DFN1006-2
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 028048-SBR0220LP-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SBR0220LP-7 CAD Model

Description

Introducing the SBR0220LP-7 from Diodes Incorporated

The SBR0220LP-7 is a cutting-edge surface-mount Schottky Barrier Rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This high-performance diode is engineered to provide efficient, low-power rectification for a variety of electronic applications, making it an ideal choice for portable devices, power management systems, and high-frequency circuits.

Key Features and Benefits

  • Low Power Loss: The SBR0220LP-7 features a low forward voltage drop, which translates to reduced power loss during operation. This makes it highly efficient for use in power-sensitive applications.
  • High Surge Capability: With its robust surge handling capacity, this diode can withstand transient voltage spikes, ensuring reliable performance and longevity of the electronic components it protects.
  • Super Barrier Rectifier (SBR) Technology: Utilizing Diodes Incorporated's proprietary SBR technology, the SBR0220LP-7 offers superior thermal performance and a lower reverse leakage current compared to traditional Schottky diodes.
  • Compact Design: Encased in a small PowerDI™ 123 package, the SBR0220LP-7 is designed for space-constrained applications, providing high-density power conversion without sacrificing performance.
  • RoHS Compliant: This product is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for manufacturers and consumers alike.

Applications

The versatility of the SBR0220LP-7 allows it to be used across a wide range of applications, including:

  • DC-DC Converters
  • Power Supply Units (PSUs)
  • LED Lighting
  • Battery Charging Circuits
  • Reverse Voltage Protection

With its advanced features and dependable performance, the SBR0220LP-7 from Diodes Incorporated is a top-notch solution for designers and engineers looking to enhance the efficiency and reliability of their electronic systems. Its integration into your circuit design can help reduce energy consumption, extend battery life, and ensure stable operation under varying electrical conditions.

For more detailed specifications and application support, visit Diodes Incorporated's website or contact their customer service for technical assistance.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6744 $50.5800
185+ $0.5534 $102.3790
280+ $0.5361 $150.1080
390+ $0.5188 $202.3320
500+ $0.5015 $250.7500
670+ $0.4496 $301.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,960 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess