EN
  • EN
  • DE
  • IT

SBR0130S3-13

Part No SBR0130S3-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188597-SBR0130S3-13
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SBR0130S3-13 CAD Model

Description

Product Overview: SBR0130S3-13

The SBR0130S3-13 is a high-performance, surface-mount Super Barrier Rectifier (SBR) from Diodes Incorporated, designed to provide superior performance in power management applications. This component is part of Diodes Incorporated's extensive SBR product line, which is known for its low forward voltage drop, high surge capability, and exceptional thermal performance.

Key Features

  • Low Power Loss: With its super barrier design, the SBR0130S3-13 achieves a lower forward voltage drop compared to traditional Schottky rectifiers, leading to reduced power loss and improved efficiency in operation.
  • High Surge Capability: Engineered to withstand high surge events, this component is ideal for applications that may experience transient over-voltage conditions, ensuring reliability and longevity.
  • Thermal Stability: The SBR0130S3-13 exhibits excellent thermal performance, making it suitable for high-temperature environments and reducing the need for additional heat-sinking.
  • Space-Saving Footprint: Housed in a compact SOD-323 package, this rectifier is perfect for space-constrained applications, allowing for high-density PCB layouts.

Applications

The versatility of the SBR0130S3-13 allows it to be used in a wide range of applications, including:

  • Power supply units
  • DC-DC converters
  • LED lighting systems
  • Battery charging circuits
  • Automotive applications
  • Portable electronic devices

Electrical Characteristics

With a maximum repetitive peak reverse voltage of 30V and a forward continuous current of 1A, the SBR0130S3-13 is capable of meeting the requirements of various electronic circuits. Its low leakage current and fast switching capability further enhance its performance in high-frequency applications.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The SBR0130S3-13 is manufactured with rigorous quality control processes, ensuring that it meets the industry standards for performance and reliability. This rectifier is RoHS compliant and lead-free, reflecting the company's dedication to environmental responsibility.

For more detailed specifications and application notes, customers are encouraged to refer to the official datasheet and product documentation provided by Diodes Incorporated.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess