EN
  • EN
  • DE

SBL2060CT

Part No SBL2060CT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 60V 20A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 750mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 60V
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 064053-SBL2060CT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBL2060CT CAD Model

Description

Overview of Diodes Incorporated SBL2060CT

The SBL2060CT is a high-performance Schottky barrier rectifier designed by Diodes Incorporated, renowned for its efficiency and reliability in various electronic applications. This component is particularly well-suited for use in low voltage, high frequency inverters, free-wheeling, and polarity protection applications. Its Schottky barrier design ensures minimal forward voltage drop and a significant reduction in power loss, making it an excellent choice for energy-sensitive circuits.

Key Features

  • High Current Capability: The SBL2060CT can handle a high average rectified forward current of up to 20A, making it capable of supporting demanding power management tasks.
  • Low Forward Voltage Drop: With a low forward voltage drop, this component ensures that less power is wasted as heat, enhancing overall efficiency.
  • High Surge Capability: The device can withstand high surge currents, which is crucial for protecting circuits against sudden voltage spikes.
  • Metal-to-Silicon Junction: The Schottky barrier rectifier features a metal-to-silicon junction with a guard ring for enhanced reliability and long-term stability.
  • Lead-Free Finish: In compliance with environmental regulations, the SBL2060CT comes with a lead-free finish, making it suitable for eco-friendly manufacturing processes.

Applications

The versatility of the SBL2060CT allows it to be integrated into a wide range of applications. It is commonly used in:

  • Power supply units
  • DC-DC converters
  • Automotive applications
  • Computing systems
  • Lighting systems

Technical Specifications

The SBL2060CT has a maximum repetitive peak reverse voltage of 60V and a maximum RMS voltage of 42V. Its operating junction temperature range is from -55°C to +150°C, accommodating various environmental conditions. Enclosed in a TO-220AB package, it ensures a compact footprint while providing adequate thermal performance for heat dissipation.

For engineers and designers looking for a robust and efficient rectifying solution, the SBL2060CT from Diodes Incorporated is a reliable choice that promises to deliver high performance in a compact and environmentally friendly package.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6102 $57.7632
39+ $2.9623 $115.5297
61+ $2.8697 $175.0517
84+ $2.7771 $233.2764
108+ $2.6846 $289.9368
144+ $2.4068 $346.5792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess