EN
  • EN
  • DE

SBL1635PT

Part No SBL1635PT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 35V TO3P / 16A SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tube
Part Status Obsolete (End Of Life)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 35V
Current - Average Rectified (Io) (per Diode) 16A
Voltage - Forward (Vf) (Maximum) at If 550mV at 8A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 500μA at 35V
Operating Temperature - Junction -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-3P-3, SC-65-3
Supplier Device Package TO-3P
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803492-SBL1635PT
Ultra Librarian 3D Model Ultra Librarian SBL1635PT CAD Model

Description

The SBL1635PT is a high-performance Schottky barrier rectifier from Diodes Incorporated, renowned for its efficiency and reliability in a wide range of applications. This device is designed to meet the stringent requirements of modern electronic circuits, offering low forward voltage drop and high surge current capability.

Key Features

  • High Current Capability: The SBL1635PT is capable of conducting up to 16A of average rectified current, with a peak forward surge current of 150A, making it suitable for high current applications.
  • Low Power Loss: With a low forward voltage drop, this rectifier ensures minimal power loss during operation, contributing to overall energy efficiency in electronic systems.
  • High Temperature Operation: The device can operate at junction temperatures ranging from -65°C to 150°C, ensuring reliability across various environmental conditions.
  • Guard Ring Die Construction: The guard ring design enhances the breakdown voltage performance and provides robust protection against voltage spikes and transients.
  • Package: The SBL1635PT is available in a TO-3P package, providing a compact solution with excellent power dissipation characteristics.

Applications

The versatility of the SBL1635PT makes it ideal for a variety of applications, including:

  • Power Supply Units (PSUs)
  • Automotive Charging Systems
  • DC-DC Converters
  • Free-Wheeling Diodes
  • Power Management Systems
  • LED Lighting

Electrical Characteristics

Some of the key electrical characteristics of the SBL1635PT include a maximum repetitive reverse voltage (VRRM) of 35V, a maximum forward voltage (VF) at 16A of 0.55V, and a maximum reverse current (IR) at rated VRRM of 0.5mA at 25°C.

Quality and Reliability

Diodes Incorporated is committed to the highest standards of quality and reliability. The SBL1635PT has undergone rigorous testing and quality control measures to ensure it meets the industry benchmarks for performance and durability. Customers can trust this product for their critical power rectification needs.

You May Also Be Interested in

Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess