EN
  • EN
  • DE

SBL1060CTP

Part No SBL1060CTP
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description 10A SCHOTTKY BARRIER RECTIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Part Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 60V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Maximum) @ If 700mV @ 5A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 60V
Operating Temperature - Junction -65°C ~ 150°C
Mounting Style Through Hole
Package TO-220-3 Isolated Tab
Manufacturer Package ITO-220S
Win Source Part Number 1246564-SBL1060CTP
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Family Name SBL1060CTTP
Introduction Date June 03, 2008
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SBL1060CTP CAD Model

Description

Introducing the SBL1060CTP Schottky Barrier Rectifier from Diodes Incorporated

The SBL1060CTP is a high-performance Schottky Barrier Rectifier designed by the renowned semiconductor manufacturer, Diodes Incorporated. This component is engineered to provide efficient, low-voltage rectification with minimal power loss, making it an ideal choice for a wide range of applications, including power supply operations, inverters, and as freewheeling diodes in a variety of electronic devices.

Key Features of the SBL1060CTP

  • High Current Capability: The SBL1060CTP is capable of conducting up to 10A of continuous forward current, ensuring reliable performance in high-demand situations.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances system efficiency by reducing power dissipation and improving thermal performance.
  • High Surge Capacity: With its excellent surge handling capability, the SBL1060CTP can withstand high surge currents, making it robust against sudden spikes in voltage, which is critical for power regulation and protection circuits.
  • Guard Ring Die Construction: The inclusion of a guard ring die construction provides transient protection and aids in the reliability and longevity of the device.
  • Thermal Resistance: The SBL1060CTP has a low thermal resistance, which allows for better heat dissipation and contributes to its stability under varying operational temperatures.

Package and Compliance

The SBL1060CTP comes in a TO-220 package, which is widely used in the industry and favored for its ease of installation and robustness. It also complies with RoHS standards, ensuring that it meets the latest environmental regulations and restrictions on hazardous substances.

Applications

Due to its versatile characteristics, the SBL1060CTP is suitable for a broad spectrum of applications. It is commonly used in:

  • Low voltage, high frequency inverters
  • Free Wheeling
  • DC/DC converters
  • Polarity protection applications

With its combination of efficiency, durability, and compliance, the SBL1060CTP from Diodes Incorporated stands out as a top choice for designers and engineers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess