EN
  • EN
  • DE

SBG3050CT-T

Part No SBG3050CT-T
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 50V D2PAK / Diode Array
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Diodes Incorporated
Series *
Package Cut Tape (CT)
Product Status Active
Standard Package 800 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1283077-SBG3050CT-T
Ultra Librarian 3D Model Ultra Librarian SBG3050CT-T CAD Model

Description

Introducing the SBG3050CT-T Dual Schottky Rectifier

The SBG3050CT-T is a high-performance, dual Schottky rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This robust component is engineered to cater to a wide array of applications, ranging from power supply to converters and reverse voltage protection circuits. Its cutting-edge technology ensures efficiency and reliability for both commercial and industrial use.

Key Features

  • High Current Capability: The SBG3050CT-T is capable of conducting up to 30A of current, making it suitable for high-current requirements.
  • Low Forward Voltage Drop: With a forward voltage drop as low as 0.55V, this rectifier minimizes power loss and improves efficiency in operation.
  • High Surge Capability: Designed to withstand surge currents, the SBG3050CT-T ensures durability and stable performance during transient conditions.
  • Thermal Resistance: The device exhibits excellent thermal resistance, which allows for better heat dissipation and prolongs the lifespan of the component.
  • TO-220AB Package: Encased in a TO-220AB package, the SBG3050CT-T is easy to mount and compatible with a wide range of PCB layouts.

Applications

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Or-ing diode

The SBG3050CT-T is more than just a component; it is a testament to Diodes Incorporated's commitment to providing high-quality, high-performance solutions for today's electronic challenges. With its superior thermal performance and high-efficiency operation, this dual Schottky rectifier is an ideal choice for designers looking to enhance their power management systems. Whether it's for a compact power supply unit or a robust industrial application, the SBG3050CT-T delivers the performance and reliability that modern electronics demand.

Choose the SBG3050CT-T for your next project and experience the difference in quality and performance that Diodes Incorporated offers. With its outstanding features and versatile applications, it's the perfect addition to any power management solution.

You May Also Be Interested in

Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9576 $59.1520
48+ $2.4268 $116.4864
74+ $2.3510 $173.9740
102+ $2.2751 $232.0602
132+ $2.1994 $290.3208
176+ $1.9718 $347.0368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,520 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess