EN
  • EN
  • DE

SBG1045CT-T-F

Part No SBG1045CT-T-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 550 mV @ 5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1 mA @ 45 V
Operating Temperature - Junction -65°C ~ 125°C
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package TO-263AB (D2PAK)
Base Product Number SBG1045CT
Other Names SBG1045CTTF,SBG1045CT-T-FDITR,SBG1045CT-T-FDICT,SBG1045DKR-T-FDIDKR,SBG1045CT-T-FDIDKR
Standard Package 800
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1283071-SBG1045CT-T-F
Ultra Librarian 3D Model Ultra Librarian SBG1045CT-T-F CAD Model

Description

The SBG1045CT-T-F is a high-performance Schottky rectifier from Diodes Incorporated, designed to meet the demanding requirements of modern electronic applications. This rectifier is well-suited for use in power supply circuits, offering efficient power conversion with minimal power loss. The device is particularly popular in high-frequency systems where its low forward voltage drop and fast switching capabilities are crucial for efficiency and reliability.

Key Features

  • High Current Capability: The SBG1045CT-T-F is capable of conducting up to 10A of continuous current, making it suitable for high-current applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, this device ensures reduced power loss, which enhances the overall efficiency of the system it is used in.
  • Fast Switching Speed: The fast switching speed of the SBG1045CT-T-F minimizes switching losses and improves performance in high-frequency applications.
  • High-Temperature Operation: This rectifier is designed to operate reliably over a wide temperature range, making it ideal for industrial and automotive applications where temperature conditions can be harsh.
  • TO-220 Package: Packaged in the industry-standard TO-220, the SBG1045CT-T-F is easy to integrate into various circuit designs.
  • RoHS Compliant: Compliance with RoHS standards ensures that the SBG1045CT-T-F is environmentally friendly and free of hazardous substances.

Applications

The SBG1045CT-T-F is versatile and can be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Freewheeling diodes in converters and motor control circuits
  • Polarity protection applications
  • Automotive applications requiring high reliability and performance

Conclusion

With its combination of high current capability, low forward voltage drop, fast switching speed, and high-temperature operation, the SBG1045CT-T-F from Diodes Incorporated is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems. Its standard TO-220 packaging and RoHS compliance further ensure that it is a practical and responsible choice for a wide range of electronic applications.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess