EN
  • EN
  • DE

SA6V0CA-T

Part No SA6V0CA-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 6VWM 10.3VC DO15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 6V
Minimum Breakdown Voltage 6.67V
Max Clamping Voltage 10.3V
Peak Pulse Current(Ippm) 48.5A
Power Dissipation - Pd 500W
Applications General Purpose
Temperature Range - Operating -65°C to 175°C (TJ)
Mounting Through Hole
Case / Package DO-15
Win Source Part Number 1094359-SA6V0CA-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA6V0CA-T CAD Model

Description

Product Overview: SA6V0CA-T from Diodes Incorporated

The SA6V0CA-T is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring reliability and longevity in a variety of applications.

Key Features

  • Peak Pulse Power: The SA6V0CA-T offers excellent surge suppression capabilities with a peak pulse power of 500W for a 10/1000µs waveform. This makes it an ideal choice for protecting against high energy transients.
  • Breakdown Voltage: It features a breakdown voltage of 6.0V, providing a precise protection window for sensitive components that operate at this voltage level.
  • Bi-directional Protection: As a bi-directional TVS diode, the SA6V0CA-T provides symmetrical protection for both positive and negative voltage transients, simplifying circuit design and reducing inventory requirements.
  • Low Clamping Voltage: The device has a low clamping voltage, which is crucial for minimizing the stress on the protected component during a transient event.
  • Fast Response Time: With its fast response time to transient events, this TVS diode ensures that the components it protects are shielded promptly from any sudden electrical disturbances.
  • Package: The SA6V0CA-T is available in the convenient DO-15 package, making it easy to integrate into a wide range of electronic assemblies.

Applications

The SA6V0CA-T is suitable for a multitude of applications where transient voltage protection is critical. It is commonly used in:

  • Consumer electronics such as TVs, computers, and gaming consoles
  • Telecommunication systems including mobile phones and networking devices
  • Industrial control systems
  • Power supply circuits
  • Automotive electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the SA6V0CA-T is no exception. It is manufactured to meet the highest industry standards, ensuring reliable performance even under harsh conditions. Whether you're designing a new system or looking to upgrade an existing one, the SA6V0CA-T is an excellent choice for transient voltage protection.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess