EN
  • EN
  • DE

SA20A-T

Part No SA20A-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 20V
Voltage - Breakdown (Min) 22.2V
Voltage - Clamping (Max) @ Ipp 32.4V
Current - Peak Pulse (10/1000µs) 15.4A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Base Product Number SA20
Other Names SA20ACT,SA20AT,SA20ATR,SA20ATR,SA20ADITR,SA20ACT,SA20ADICT,SA20ADI
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1301045-SA20A-T
Ultra Librarian 3D Model Ultra Librarian SA20A-T CAD Model

Description

Introducing the SA20A-T Transient Voltage Suppressor from Diodes Incorporated

Diodes Incorporated presents the SA20A-T, a robust Transient Voltage Suppressor (TVS) designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This component is an essential safeguard for maintaining the longevity and reliability of your electronics.

Key Features

  • Peak Pulse Power: The SA20A-T offers an impressive 500W peak pulse power dissipation rating on a 10/1000μs waveform, ensuring your devices are shielded from high energy transients.
  • Standoff Voltage: With a standoff voltage of 20V, it provides an optimal balance between voltage protection and minimal clamping voltage.
  • Low Incremental Surge Resistance: The device features a low incremental surge resistance, which helps in reducing the voltage overshoot during a transient event.
  • Fast Response Time: Its fast response time to transient events guarantees that your devices are protected promptly, preserving the integrity of your electronic systems.
  • Compatibility: The SA20A-T is compatible with high-temperature soldering with a maximum body temperature of 260°C/10 seconds at terminals, making it suitable for use in various soldering processes.
  • Package: Available in an axial-lead package, it is designed for easy installation in a wide range of applications.
  • Compliance: This component meets the MSL level 1 standard, per J-STD-020, and is lead-free for RoHS compliance, ensuring environmental safety and global acceptance.

Applications

The SA20A-T is ideal for protecting voltage-sensitive components in a variety of applications, including:

  • Consumer electronics
  • Industrial systems
  • Telecommunication devices
  • Power supply units
  • Automotive electronics

With its robust construction and superior protection capabilities, the SA20A-T from Diodes Incorporated is a reliable choice for engineers and designers looking to enhance the durability and performance of their electronic products. Whether you're dealing with sensitive data communications equipment or rugged industrial machinery, the SA20A-T provides the protection you need against the unpredictable nature of transient voltages.

You May Also Be Interested in

Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess