EN
  • EN
  • DE

S1MBT

Part No S1MBT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 062997-S1MBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S1MBT CAD Model

Description

The S1MBT is a high-performance rectifier diode from Diodes Incorporated, designed to offer efficient and reliable operation in a variety of applications. This surface-mount component is part of Diodes Incorporated's extensive range of semiconductor products, known for their quality and durability.

Key Features

  • High Current Capability: The S1MBT is capable of supporting a high forward surge current, making it suitable for applications requiring a robust current handling capacity.
  • Low Forward Voltage Drop: This diode is engineered to have a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
  • High Reliability: With its glass passivated chip junction, the S1MBT offers improved reliability and a long operational life, a hallmark of Diodes Incorporated's commitment to quality.
  • Surface Mount Package: The diode comes in a standard SMB (DO-214AA) package, which is ideal for automated assembly processes and helps in saving valuable board space.
  • RoHS Compliant: In line with modern environmental standards, the S1MBT is RoHS compliant, ensuring that it is free from hazardous substances such as lead, making it suitable for use in a wide range of environmentally-sensitive applications.

Applications

The versatility of the S1MBT allows it to be used in numerous applications, including:

  • Power supply units
  • Automotive systems
  • Consumer electronics
  • Lighting systems
  • Telecommunication devices

Technical Specifications

The S1MBT boasts a repetitive peak reverse voltage of 100V and an average forward rectified current of 1.0A at TL (lead temperature) of 75°C, with a peak forward surge current of 30A. Its operating junction temperature range is from -55°C to +150°C, accommodating a wide range of environmental conditions.

Conclusion

With its combination of high current capability, low forward voltage drop, and compact surface-mount design, the S1MBT from Diodes Incorporated is an excellent choice for designers looking for a reliable and efficient rectifier diode. Its compliance with RoHS standards further ensures that it meets global environmental and regulatory requirements, making it a responsible and future-proof choice for electronic designs.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Micro Commercial Co
Interface
Lowest to $0.0880
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess