The RS3GB-13 from Diodes Incorporated is a robust rectifier diode designed to cater to a wide range of applications requiring efficient and reliable power management. This product is part of the RS series, known for its superior performance in rectification processes.
Key Features
- High Current Capability: The RS3GB-13 is capable of handling a high forward surge current of 50A, making it suitable for applications that experience surge conditions.
- Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures minimal power loss during operation, enhancing the overall efficiency of the electronic system.
- High Reliability: The glass passivated chip junction in the RS3GB-13 provides reliable and uniform electrical characteristics, ensuring dependable performance under varying conditions.
- Reverse Voltage: It supports a reverse voltage of 400V, which is ideal for many electronic circuits that require a medium to high voltage rating.
- Surface Mount Package: The RS3GB-13 comes in an SMB package, which is suitable for automated assembly processes and saves space on printed circuit boards (PCBs).
Applications
The RS3GB-13 is versatile and can be used in various applications, including:
- Automotive environments where reliability under harsh conditions is crucial.
- Power supply units where efficient power conversion is needed.
- Consumer electronics that require compact and efficient power management solutions.
- Industrial equipment that demands robust components for long-term reliability.
Technical Specifications
Parameter
Value
Package Type
SMB
Maximum Recurrent Peak Reverse Voltage
400V
Maximum RMS Voltage
280V
Maximum DC Blocking Voltage
400V
Maximum Average Forward Rectified Current
3.0A
Operating Junction Temperature
-55°C to +150°C
The RS3GB-13 from Diodes Incorporated is a testament to the company's commitment to providing high-quality components that meet the demanding requirements of modern electronic systems.