EN
  • EN
  • DE

PT8A977BP

Part No PT8A977BP
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC CTLR HOME APPLIANCE RC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Obsolete(EOL)
Purpose Controller - Commutation, Direction Management
Supply Voltage - Operating 1.8 V to 5 V
Temperature Range - Operating -10°C to 40°C (TA)
Win Source Part Number 283465-PT8A977BP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT8A977BP CAD Model

Description

Product Overview: PT8A977BP from Diodes Incorporated

The PT8A977BP is a versatile and high-performance integrated circuit (IC) designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This IC is specifically engineered to meet the demanding requirements of a wide range of electronic applications, offering both reliability and efficiency.

Key Features

  • Dual Operational Amplifier: The PT8A977BP includes two independent op-amps which provide excellent gain and phase margins. This feature allows for stable operation in various circuit configurations such as voltage followers, integrators, or active filters.
  • Low Power Consumption: With an emphasis on energy efficiency, the PT8A977BP operates with low quiescent current, making it ideal for battery-powered devices and applications where power conservation is critical.
  • Wide Operating Voltage Range: This IC can function across a broad range of supply voltages, enhancing its versatility in different system designs.
  • High Input Impedance: The high input impedance ensures minimal loading on the previous stage, which is beneficial for signal integrity and overall performance.
  • Output Short-Circuit Protection: The PT8A977BP is designed with built-in short-circuit protection for the outputs, providing robustness and reliability to the end application.

Applications

The PT8A977BP is suitable for a multitude of applications including, but not limited to:

  • Audio Processing Circuits
  • Sensor Signal Amplification
  • Analog Filters
  • DC Gain Blocks
  • Portable Electronic Devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PT8A977BP is no exception. It is manufactured using high-grade materials and subjected to rigorous testing to ensure it meets the industry standards for performance and durability. Customers can trust this IC to deliver consistent and reliable operation over its intended lifespan.

Support and Resources

For engineers and designers considering the PT8A977BP for their projects, Diodes Incorporated provides extensive technical support and resources. Detailed datasheets, application notes, and reference designs are available to assist with the integration of this IC into various electronic systems.

In conclusion, the PT8A977BP from Diodes Incorporated stands out as a high-quality, flexible solution for a range of operational amplifier requirements, backed by the manufacturer's reputation for excellence in semiconductor technology.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Texas Instruments
DRIVER
Lowest to $5.4417
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess