EN
  • EN
  • DE

PT8A320WEX

Part No PT8A320WEX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description HEATER CONTROLLER SO-8 / Heating Controller PMIC 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Applications Heating Controller
Voltage - Supply 110VAC, 220VAC
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number PT8A320
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 507069-PT8A320WEX
Ultra Librarian 3D Model Ultra Librarian PT8A320WEX CAD Model

Description

The PT8A320WEX from Diodes Incorporated is a highly integrated and versatile solution designed to cater to the needs of modern electronic applications. This device is part of Diodes Incorporated's extensive portfolio of semiconductor products, known for their reliability and performance. The PT8A320WEX is a testament to the company's commitment to providing innovative solutions that meet the evolving demands of the electronics industry.

Key Features

  • High Integration: The PT8A320WEX incorporates multiple functionalities into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Energy Efficiency: Designed with power conservation in mind, this device operates with minimal power consumption, making it suitable for battery-powered applications and contributing to energy savings in electronic systems.
  • Compact Footprint: The small form factor of the PT8A320WEX allows it to fit into space-constrained applications, providing flexibility in design without compromising on features or performance.
  • Versatile Applications: This component is ideal for a wide range of uses, including consumer electronics, industrial control systems, and automotive applications, showcasing its adaptability to different sectors.

Product Specifications

The PT8A320WEX is built with advanced semiconductor technology, ensuring high-quality performance in various operating conditions. Its specifications are tailored to provide efficient operation, long service life, and compatibility with contemporary electronic designs.

Quality and Support

Diodes Incorporated is renowned for its stringent quality control measures and comprehensive technical support. The PT8A320WEX is backed by the company's assurance of quality, ensuring that each component meets the highest industry standards. Customers can also rely on Diodes Incorporated's expert support team for assistance with integration, troubleshooting, and optimization of their applications.

In summary, the PT8A320WEX is a prime example of Diodes Incorporated's dedication to excellence and innovation in the semiconductor industry. Its combination of integration, efficiency, compactness, and versatility makes it an ideal choice for designers and engineers looking to enhance the performance of their electronic products.

You May Also Be Interested in

Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Broadcom Limited
ADSL PHY
Lowest to $12.6888
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess