EN
  • EN
  • DE

PT7M7809STEX

Part No PT7M7809STEX
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2.93V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 026926-PT7M7809STEX
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Automation & Process Control, Sensing & Instrumentation, Portable Devices, Automotive, Industrial, Commercial
Ultra Librarian 3D Model Ultra Librarian PT7M7809STEX CAD Model

Description

Introducing the PT7M7809STEX Voltage Supervisor from Diodes Incorporated

The PT7M7809STEX is a cutting-edge voltage supervisor component designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is engineered to ensure reliable operation of microprocessors and other logic systems by monitoring their supply voltage. It is an essential component for any design that demands high levels of system reliability and resilience against power supply fluctuations.

Key Features and Benefits

  • Precision Monitoring: With its accurate voltage sensing capabilities, the PT7M7809STEX guarantees that your system operates within the desired voltage thresholds, enhancing the overall stability and performance.
  • Low Power Consumption: This voltage supervisor is designed for energy efficiency, drawing minimal current which makes it ideal for battery-operated devices.
  • Programmable Delay: The device includes a programmable delay time feature, allowing designers to set the appropriate response interval for their specific application needs.
  • Reset Output: It provides an active-low reset output, which is crucial for resetting the microprocessor if the monitored supply voltage falls outside the preset threshold.
  • Wide Operating Voltage Range: The PT7M7809STEX operates over a broad voltage range, accommodating various application requirements and ensuring versatility across different platforms.
  • Temperature Resilience: Engineered to withstand industrial temperature ranges, this component maintains performance even in harsh environmental conditions.

Applications

The PT7M7809STEX is suitable for a diverse array of applications, including but not limited to:

  • Microprocessor/microcontroller systems
  • Portable and battery-powered equipment
  • Industrial control systems
  • Automotive electronics
  • Telecommunication and networking devices

With its robust design and versatile features, the PT7M7809STEX from Diodes Incorporated is the go-to voltage supervisor for developers looking to enhance the reliability and efficiency of their electronic systems. Its compact package and ease of integration make it an excellent choice for a wide range of applications where voltage supervision is critical.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.8732
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.1132 $58.2980
1,235+ $0.0936 $115.5960
1,925+ $0.0901 $173.4425
2,635+ $0.0878 $231.3530
3,425+ $0.0843 $288.7275
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,409 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess