Diodes Incorporated PT7M7809RTEX Voltage Supervisor
The PT7M7809RTEX from Diodes Incorporated is a highly reliable voltage supervisor designed to maintain system integrity by monitoring the power supply voltage levels in electronic equipment. This component is an essential part of any system that requires a stable and reliable operation, as it ensures that the system does not operate under harmful conditions that could lead to data corruption or damage to the hardware.
Key Features
- Precision Monitoring: The device offers precise voltage threshold monitoring, ensuring that the system operates within safe voltage levels.
- Low Power Consumption: With its low power consumption design, the PT7M7809RTEX is suitable for battery-powered applications, helping to extend battery life.
- Reset Output: It features an active-low reset output, which provides a clear signal to the system in the event of an undervoltage condition.
- High Accuracy: The voltage supervisor provides high threshold accuracy, which is critical for systems that cannot tolerate even minor deviations in power supply levels.
- Wide Operating Temperature Range: The device can operate over a broad temperature range, making it ideal for industrial and automotive applications.
Applications
The PT7M7809RTEX is versatile and can be used in a variety of applications, including:
- Microprocessor / Microcontroller systems
- Portable / Battery-powered equipment
- Industrial control systems
- Automotive electronics
- Telecommunication systems
- Data storage systems
Technical Specifications
| Parameter |
Value |
| Threshold Voltage |
Typically 2.93V (adjustable) |
| Supply Current |
Typically 3.0 µA |
| Output Type |
Active Low, Open Drain |
| Temperature Range |
-40°C to +85°C |
| Package |
SOT-23 |
Overall, the PT7M7809RTEX voltage supervisor from Diodes Incorporated is a robust and efficient solution for systems that require constant monitoring of power conditions to ensure optimal performance and reliability.