EN
  • EN
  • DE

PT7M6709OUEX

Part No PT7M6709OUEX
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4 CHANNEL 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Open Drain or Open Collector 4 Channel 10-MSOP
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name PT7M6709
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931037-PT7M6709OUEX
Ultra Librarian 3D Model Ultra Librarian PT7M6709OUEX CAD Model

Description

Introducing the PT7M6709OUEX Voltage Supervisor from Diodes Incorporated

The PT7M6709OUEX is a state-of-the-art voltage supervisor designed to ensure the reliability and stability of your electronic systems. Manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products, this voltage supervisor is an essential component for a wide range of applications.

This compact, yet powerful device is engineered to monitor the supply voltage of microprocessors (μP), microcontrollers (MCU), and digital systems, ensuring that they are reset accurately and reliably during power-up, power-down, and brown-out conditions. The PT7M6709OUEX helps to prevent system errors and data corruption that can occur due to unpredictable power fluctuations, making it an invaluable tool in the maintenance of system integrity.

Key Features of the PT7M6709OUEX:

  • Precision Monitoring: With its precise voltage monitoring capabilities, the PT7M6709OUEX guarantees that your system operates within safe voltage levels.
  • Low Power Consumption: Designed for energy efficiency, this voltage supervisor consumes minimal power, making it ideal for battery-operated devices.
  • Manual Reset Input: It includes a manual reset input, allowing for a manual system reset, which is a valuable feature for system maintenance and troubleshooting.
  • High Accuracy: The PT7M6709OUEX offers high threshold accuracy, which is critical for systems that require consistent and reliable performance.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, ensuring performance stability in various environmental conditions.
  • Compact Package: Available in a small surface-mount package, this voltage supervisor is perfect for space-constrained applications.

With its robust design and comprehensive features, the PT7M6709OUEX from Diodes Incorporated is the ideal choice for managing power supply levels in your electronic devices. Whether you are dealing with consumer electronics, automotive systems, or industrial controls, this voltage supervisor will provide the protection your system needs to operate flawlessly.

Trust in the quality and reliability of the PT7M6709OUEX to safeguard your applications against the challenges of power supply variations and ensure a longer lifespan for your products.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess