The PT7M6134NLTA3EX from Diodes Incorporated is a highly reliable voltage supervisor IC, designed to ensure the stability and functionality of your electronic systems. This compact component is an essential part of any power management solution, providing a watchful eye over system voltages and delivering a reset signal whenever necessary.
Key Features
- Precision Monitoring: With its accurate voltage threshold monitoring, the PT7M6134NLTA3EX ensures that your system operates within safe voltage levels, thereby protecting your circuitry from potential damage due to voltage fluctuations.
- Low Power Consumption: This device is optimized for low power consumption, making it an ideal choice for battery-operated and power-sensitive applications.
- Manual Reset: It includes a manual reset input, allowing system designers to initiate a reset manually when required.
- Reset Time Delay: The built-in programmable delay time for the reset output provides designers with flexibility and control over the reset timing to match specific system requirements.
- High Accuracy: The PT7M6134NLTA3EX offers high threshold accuracy, which is critical for systems that require precise voltage monitoring.
- Compact Package: Packaged in a small, space-saving SOT-23, this voltage supervisor is suitable for use in compact PCB layouts without compromising performance.
Applications
The PT7M6134NLTA3EX is versatile and can be used in a wide range of applications including:
- Microprocessor and microcontroller systems
- Portable and battery-powered equipment
- Industrial control systems
- Automotive electronics
- Communication systems
- Data storage devices
Technical Specifications
- Supply Voltage Range: 1.0V to 5.5V
- Threshold Voltage: Precisely set for accurate monitoring
- Output Type: Active low, open drain
- Operating Temperature: -40°C to +85°C
- Package: SOT-23
With its combination of precision, low power consumption, and compact design, the PT7M6134NLTA3EX is an excellent choice for designers looking to enhance system reliability through effective voltage supervision.