EN
  • EN
  • DE

PT7C5027C2-5UWF

Part No PT7C5027C2-5UWF
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description XO CLOCK F0 130UM WAFER FORM / IC 60MHz 1 Output Wafer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Diodes Incorporated
Series PT7C5027
Package Tray
PLL No
Input Crystal
Output CMOS
Number of Circuits 1
Frequency - Max 60MHz
Voltage - Supply 1.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Wafer
Base Product Number PT7C5027
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 1
Win Source Part Number 970607-PT7C5027C2-5UWF
Ultra Librarian 3D Model Ultra Librarian PT7C5027C2-5UWF CAD Model

Description

The PT7C5027C2-5UWF from Diodes Incorporated is a high-performance, low-power real-time clock (RTC) module. This precision time-keeping device is designed to provide reliable and accurate time tracking for a wide range of applications, including embedded systems, consumer electronics, and industrial automation.

Key Features

  • Accuracy: The PT7C5027C2-5UWF boasts an exceptional time accuracy, ensuring that time-dependent applications function correctly.
  • Low Power Consumption: This RTC module is optimized for low power consumption, making it ideal for battery-powered devices where power efficiency is crucial.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, ensuring reliability across various environmental conditions.
  • Small Form Factor: Its compact package allows for easy integration into space-constrained designs without compromising performance.
  • I2C Interface: The module features an I2C interface for communication, facilitating easy integration with microcontrollers and other digital systems.

Applications

The PT7C5027C2-5UWF is versatile and can be used in a multitude of applications. Its precision and low power consumption make it perfect for portable devices, while its robustness suits industrial environments. Common applications include:

  • Smart wearables
  • Smart home devices
  • Healthcare monitoring systems
  • Automotive electronics
  • Industrial control systems

Technical Specifications

Parameter Value
Voltage Supply 2.3V - 5.5V
Operating Temperature -40°C to +85°C
Package / Case 8-SOIC (0.154", 3.90mm Width)

Overall, the PT7C5027C2-5UWF from Diodes Incorporated is a reliable and efficient solution for systems requiring precise timekeeping under varying conditions. Its integration ease and feature set make it a go-to choice for designers looking to enhance their products with accurate timekeeping capabilities.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 48-VFQFPN
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Lowest to $7.6208
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Skyworks Solutions Inc.
IC PCIE CLOCK GEN 48QFN
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Lowest to $9.5892
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
MOD SMU IEEE 1588 ETH 72VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess