EN
  • EN
  • DE

PT7C5027C1-2DE

Part No PT7C5027C1-2DE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description SALEABLE WAFER XO CLOCK 0.5UM_CM / IC 60MHz 1 Output Die
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Diodes Incorporated
Series PT7C5027
Package Tray
PLL No
Input Crystal
Output CMOS
Number of Circuits 1
Frequency - Max 60MHz
Voltage - Supply 1.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Base Product Number PT7C5027
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 10,000
Win Source Part Number 1138919-PT7C5027C1-2DE
Ultra Librarian 3D Model Ultra Librarian PT7C5027C1-2DE CAD Model

Description

Introducing the PT7C5027C1-2DE from Diodes Incorporated

The PT7C5027C1-2DE is a high-performance, precision voltage reference module from Diodes Incorporated, designed to cater to a wide range of applications requiring a stable and accurate voltage reference. This device is notable for its low dropout voltage and low temperature coefficient, making it an ideal choice for precision analog circuits.

With an output voltage of 2.5 volts, the PT7C5027C1-2DE ensures a stable reference for ADCs, DACs, and other sensitive electronic components. The high accuracy of this voltage reference is maintained across a broad temperature range, which is critical for applications operating in varying environmental conditions.

Key Features:

  • High Accuracy: The PT7C5027C1-2DE offers excellent voltage precision, which is vital for critical electronic applications.
  • Low Temperature Coefficient: This device boasts a low temperature coefficient, ensuring minimal deviation in output voltage with temperature changes.
  • Low Dropout Voltage: It operates with a low dropout voltage, enhancing performance in systems with low headroom.
  • Stable Output: The stable output voltage makes it suitable for high-resolution conversion applications, ensuring consistent performance.
  • Wide Operating Temperature Range: The device is designed to function reliably over a broad temperature spectrum, making it versatile for various industrial and commercial applications.

The PT7C5027C1-2DE is housed in a compact package, allowing for easy integration into space-constrained designs. Its robust construction ensures long-term reliability, which is essential for mission-critical systems.

Whether you are designing precision instrumentation, portable devices, or any application that demands an accurate reference voltage, the PT7C5027C1-2DE from Diodes Incorporated is an excellent choice. Its combination of precision, stability, and reliability makes it a standout component in the field of voltage references.

By incorporating the PT7C5027C1-2DE into your designs, you can achieve enhanced accuracy and stability, ensuring your products perform at their highest level. Trust Diodes Incorporated to provide the components you need for precision electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16TSSOP / Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 16-TSSOP
Lowest to $2.9198
Renesas Electronics America
IC CLOCK GEN FREESCALE 48TSSOP / Freescale P10xx, P20xx Processors IC 125MHz 1 Output 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUFFER ZD 6OUTPUT 28-TSSOP / PCI Express (PCIe) Zero Delay Buffer, Jitter Attenuator IC 105MHz 1 Output 28-TSSOP
Lowest to $6.8473
ON Semiconductor
IC CLOCK DRIVER VERT VCT24
Lowest to $4.8972
Skyworks Solutions Inc.
IC BUFFER ZDB PCIE 1:8 48-QFN / Intel QPI, PCI Express (PCIe) IC 133.33MHz 1 Output 48-QFN (6x6)
Lowest to $5.4996
Renesas Electronics America
IC FREQUENCY GENERATOR 56-TSSOP / Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48VFQPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN
Lowest to $1.6090
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP
Lowest to $101.8571
Renesas Electronics America
IC FREQUENCY GENERATOR 56TSSOP / Memory, DIMM, PCI Express (PCIe) Clock Generator IC Output 56-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
565+ $0.1029 $58.1385
1,370+ $0.0845 $115.7650
2,120+ $0.0819 $173.6280
2,920+ $0.0792 $231.2640
3,775+ $0.0766 $289.1650
5,055+ $0.0686 $346.7730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 859 pieces
MOQ: 565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess