EN
  • EN
  • DE

PT7C4501W

Part No PT7C4501W
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description FREQUENCY MULTIPLIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Active
Win Source Part Number 283292-PT7C4501W
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Consumer Electronics, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian PT7C4501W CAD Model

Description

Introducing the PT7C4501W Precision Timer from Diodes Incorporated

The PT7C4501W is a cutting-edge precision timer device engineered by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This timer IC is designed to offer a wide range of timing durations with exceptional accuracy and stability, making it an ideal solution for a variety of timing applications across multiple industries.

Constructed with advanced silicon technology, the PT7C4501W is characterized by its low power consumption and high performance. It is a versatile component that can be used in both monostable and astable configurations, providing designers with the flexibility to create precise timing pulses or continuous oscillations depending on the application needs.

Key Features of the PT7C4501W:

  • Wide Timing Range: The PT7C4501W offers a broad timing range, which can be adjusted through external resistors and capacitors to achieve time delays from microseconds to hours, catering to a vast array of timing requirements.
  • High Accuracy: With its precision timing control, the PT7C4501W ensures high accuracy in timing applications, which is crucial for systems where timing precision is paramount.
  • Stable Operation: The device operates reliably over a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Low Power Consumption: Designed for energy efficiency, the PT7C4501W is suitable for battery-powered applications where power conservation is essential.
  • Supply Voltage Range: It supports a wide supply voltage range, accommodating various levels of power supplies and making it compatible with numerous electronic systems.

The PT7C4501W comes in a compact package, making it easy to integrate into space-constrained designs without compromising on functionality. It is commonly used in timing circuits, delay timers, pulse generation, and as an oscillator for microprocessor clocks or watchdog timers.

Diodes Incorporated's commitment to quality ensures that the PT7C4501W meets the highest standards of reliability and performance. Whether you're developing consumer electronics, automotive systems, industrial controls, or communication devices, the PT7C4501W precision timer is an excellent choice for your timing solutions.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet and support documentation provided by Diodes Incorporated.

You May Also Be Interested in

Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess