EN
  • EN
  • DE

PT7C4337ACSEX

Part No PT7C4337ACSEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CAL I2C/2-WIRE SER 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 42 Weeks
Features Real Time Clock (RTC) IC Clock/Calendar - I²C, 2-Wire Serial 16-SOIC (0.295", 7.50mm Width)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name PT7C4337
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931028-PT7C4337ACSEX
Ultra Librarian 3D Model Ultra Librarian PT7C4337ACSEX CAD Model

Description

Diodes Incorporated PT7C4337ACSEX Overview

The PT7C4337ACSEX from Diodes Incorporated is a high-performance, real-time clock (RTC) module that offers a wide array of features for timekeeping applications in modern electronic devices. This integrated circuit is designed to provide precise time and date information, with the added benefit of low power consumption, making it an ideal choice for battery-powered applications.

The device is encapsulated in a compact, surface-mount package that is designed to be easily integrated into a variety of electronic systems. With its built-in crystal oscillator, the PT7C4337ACSEX maintains accurate timekeeping, even when the main power supply is turned off, thanks to its battery-backup capability.

Key Features

  • Timekeeping Accuracy: The module includes a highly accurate timekeeping system that maintains time with minimal drift, ensuring reliability for time-sensitive applications.
  • Low Power Consumption: Designed for efficiency, the PT7C4337ACSEX consumes minimal power, which is crucial for extending the battery life in portable devices.
  • Battery Backup: It features a battery-backup input that allows the RTC to continue keeping time even when the main power source is unavailable.
  • Automatic Leap Year Correction: The device automatically adjusts for leap years, ensuring the calendar remains accurate without manual intervention.
  • I2C Interface: Communication with microcontrollers or processors is facilitated through an I2C-bus interface, making it easy to integrate into a system's design.
  • Programmable Alarm and Timer Functions: The module includes programmable alarms and timer functions, allowing for scheduled tasks and reminders.

Applications

The PT7C4337ACSEX is versatile and can be used in a wide range of applications, such as:

  • Consumer electronics (e.g., smart appliances, wearables)
  • Industrial control systems
  • Automotive electronics
  • Telecommunication systems
  • Medical devices

With its robust feature set and reliable performance, the PT7C4337ACSEX from Diodes Incorporated is an excellent choice for any application that requires accurate and reliable timekeeping.

You May Also Be Interested in

Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Intersil
IC RTC CLK/CALENDAR I2C 8TSSOP
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8MSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $8.4452
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8152 $61.3368
21+ $5.5920 $117.4320
32+ $5.4173 $173.3536
45+ $5.2425 $235.9125
57+ $5.0678 $288.8646
77+ $4.5435 $349.8495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,741 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess