EN
  • EN
  • DE

PT7A7535WE

Part No PT7A7535WE
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.63V
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 160ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Base Product Number PT7A7535
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 890357-PT7A7535WE
Ultra Librarian 3D Model Ultra Librarian PT7A7535WE CAD Model

Description

Diodes Incorporated PT7A7535WE - Precision Voltage Reference

The PT7A7535WE from Diodes Incorporated is a high-precision voltage reference module designed for applications requiring a stable and accurate voltage reference. This component is particularly suited for high-performance data converters, precision instrumentation, and industrial automation systems where consistent voltage is crucial for maintaining accuracy and reliability.

Key Features:

  • High Accuracy: The PT7A7535WE provides excellent accuracy and low temperature coefficient, ensuring a stable output voltage over a wide range of temperatures and operating conditions.
  • Low Dropout Voltage: It offers a low dropout voltage, making it ideal for low-voltage operations and ensuring minimal power loss in the system.
  • Wide Operating Range: This voltage reference can operate over a broad range of input voltages, providing design flexibility and compatibility with a variety of circuits.
  • Stable Output: The device is designed to provide a stable and noise-free output, which is critical for precision applications.
  • Compact Package: The PT7A7535WE comes in a small footprint package, enabling designers to save space on their PCBs while maintaining high performance.

Applications:

The PT7A7535WE is versatile and can be used in several applications, including:

  • High-precision analog-to-digital and digital-to-analog converters
  • Portable instrumentation and test equipment
  • Medical devices requiring precise voltage references
  • Industrial control systems
  • Automotive electronics where precise voltage is critical

Technical Specifications:

  • Output Voltage: Specified in the datasheet
  • Temperature Coefficient: Specified in the datasheet
  • Package Type: Surface-mount technology (SMT)
  • Quality and Reliability: Built to Diodes Incorporated's high standards

The PT7A7535WE is a testament to Diodes Incorporated's commitment to providing high-quality, precision components for advanced electronic applications. With its combination of accuracy, stability, and flexibility, this voltage reference is an excellent choice for designers looking to enhance the performance of their systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0683 $58.7565
135+ $0.8766 $118.3410
205+ $0.8492 $174.0860
285+ $0.8218 $234.2130
365+ $0.7944 $289.9560
490+ $0.7122 $348.9780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess