Diodes Incorporated PT7A7513WE Overview
The PT7A7513WE from Diodes Incorporated is a high-precision, low-power CMOS digital temperature sensor designed for a wide range of applications that require accurate temperature monitoring. This versatile sensor is ideal for consumer electronics, personal computers, data communication equipment, and industrial control systems.
Key Features
- Temperature Range: The PT7A7513WE operates over a wide temperature range, making it suitable for various environments and conditions.
- Accuracy: It provides exceptional accuracy, ensuring reliable temperature readings critical for system performance and safety.
- Low Power Consumption: Designed with energy efficiency in mind, this sensor has minimal impact on battery life in portable applications.
- Interface: The device features an I2C-compatible serial interface, allowing for easy integration with most microcontrollers and processors.
- Compact Package: Housed in a small form factor, the PT7A7513WE saves valuable board space and is suitable for space-constrained applications.
Applications
The PT7A7513WE's versatility makes it an excellent choice for a range of applications, including:
- Environmental monitoring and HVAC systems
- Thermal protection for electronic components
- Temperature compensation for sensitive circuits
- Battery-powered devices
- Industrial controls and instrumentation
Technical Specifications
Some of the technical highlights of the PT7A7513WE include:
- Supply Voltage: 2.7V to 5.5V
- Operating Temperature: -40°C to +125°C
- Output Type: Digital I2C
- Package: SOT23-6
With its robust design and precise temperature measurement capabilities, the PT7A7513WE from Diodes Incorporated is a reliable solution for any application requiring accurate temperature monitoring and control.