The PSOT36C-T7 by Diodes Incorporated is a robust transient voltage suppressor (TVS) diode designed to safeguard sensitive electronics from voltage spikes and transient events. This component is a crucial element in the defense against overvoltage conditions that can occur due to lightning strikes, electrostatic discharge (ESD), and other electrical disturbances. The PSOT36C-T7 is specifically engineered to provide reliable and fast protection for voltage-sensitive circuits.
Key Features:
- Transient Protection: The PSOT36C-T7 offers excellent transient voltage suppression capabilities, ensuring that devices are shielded from sudden and extreme voltage spikes.
- Low Capacitance: With its low capacitance design, this TVS diode is ideal for protecting high-speed data lines without significantly affecting signal integrity.
- Power Rating: This diode has a peak pulse power rating of 400W for 10/1000μs waveform, which allows it to absorb high transient energies without damage.
- Standoff Voltage: It features a standoff voltage of 36V, making it suitable for a variety of applications where this voltage level is critical for operation.
- Package: The PSOT36C-T7 comes in a compact, surface-mount SOT23 package that is easy to integrate into various PCB designs.
- RoHS Compliant: This product is compliant with RoHS standards, reducing the environmental impact by avoiding the use of hazardous substances.
Applications:
The PSOT36C-T7 is versatile and can be used in a wide array of applications. It is particularly useful in:
- Portable Electronics
- Power Supply Units
- Communication Systems
- Networking Devices
- Computer Peripherals
- Industrial Equipment
Product Specifications:
| Parameter |
Value |
| Peak Pulse Power Dissipation (Pppm) |
400W |
| Standoff Voltage (Vwm) |
36V |
| Clamping Voltage (Vc) |
58.1V |
| Maximum Reverse Leakage (Id) |
1μA |
| Package |
SOT23 |
For those in need of state-of-the-art circuit protection, the PSOT36C-T7 from Diodes Incorporated offers an optimal solution that combines efficiency, reliability, and compactness to protect your electronic investments.