EN
  • EN
  • DE

PS8A6B01EWEX

Part No PS8A6B01EWEX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC HEATER CONTROLLER 16SOIC / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Last Time Buy
Base Product Number PS8A6B01
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 930880-PS8A6B01EWEX
Ultra Librarian 3D Model Ultra Librarian PS8A6B01EWEX CAD Model

Description

The PS8A6B01EWEX is a cutting-edge product from Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to meet the demanding needs of modern electronic applications, providing reliability and performance in a compact package.

Key Features

  • High-Efficiency Power Management: The PS8A6B01EWEX is built to ensure efficient power management, which is crucial for optimizing the performance and lifespan of electronic devices.
  • Compact Form Factor: Its small footprint makes it an ideal choice for space-constrained applications, without compromising on power or functionality.
  • Durable Construction: Manufactured with high-quality materials, this product is designed to withstand the rigors of everyday use, ensuring a long operational life.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it suitable for various industrial and commercial environments.
  • Advanced Protection Features: It comes equipped with multiple protection features to safeguard against overcurrent, overvoltage, and thermal overload conditions.

Applications

The PS8A6B01EWEX is versatile and can be integrated into a wide range of electronic systems. Some of its common applications include:

  • Power supplies for consumer electronics
  • Automotive electronics
  • Industrial control systems
  • Telecommunications infrastructure
  • Portable and battery-operated devices

Quality and Support

Diodes Incorporated is committed to providing high-quality products and the PS8A6B01EWEX is no exception. It is manufactured in accordance with stringent industry standards, ensuring both quality and reliability. Furthermore, Diodes Incorporated offers comprehensive technical support for their products, assisting customers with integration, troubleshooting, and any other inquiries related to their components.

Conclusion

Whether you're developing power management solutions for consumer electronics or designing the next generation of automotive systems, the PS8A6B01EWEX from Diodes Incorporated offers the performance, durability, and efficiency needed to power your innovations. With its robust feature set and Diodes Incorporated's renowned support, this product is set to be a valuable asset in any electronic application.

You May Also Be Interested in

STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess