EN
  • EN
  • DE

PS8A0057WEX

Part No PS8A0057WEX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description CERAMIC HEATING CONTROLLER / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Last Time Buy
Base Product Number PS8A0057
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930877-PS8A0057WEX
Ultra Librarian 3D Model Ultra Librarian PS8A0057WEX CAD Model

Description

Introducing the PS8A0057WEX from Diodes Incorporated

The PS8A0057WEX is a cutting-edge product from Diodes Incorporated, designed to cater to the sophisticated needs of modern electronic applications. This high-performance device is part of a family of power management integrated circuits that are engineered to deliver efficiency, reliability, and versatility for a wide range of applications.

Key Features

  • High Efficiency: The PS8A0057WEX boasts an impressive efficiency rating, making it suitable for energy-sensitive applications.
  • Compact Footprint: Its small size ensures that it can be integrated into space-constrained designs without compromising on performance.
  • Robust Thermal Performance: With an excellent thermal management system, this component operates reliably over a wide temperature range.
  • Versatility: The device is versatile and can be used in various applications, including consumer electronics, automotive systems, and industrial controls.

Applications

The PS8A0057WEX is ideal for a variety of applications where power efficiency and space economy are crucial. Its application areas include:

  • Portable and wearable devices
  • Power supply units
  • Networking equipment
  • Automotive electronics
  • Industrial control systems

Technical Specifications

Diodes Incorporated has equipped the PS8A0057WEX with advanced technical specifications that ensure its performance meets the highest industry standards. Some of these specifications include:

  • Input voltage range tailored for flexibility in various circuit configurations
  • Low quiescent current to minimize standby power consumption
  • Integrated protection features such as over-current, over-voltage, and thermal shutdown mechanisms
  • Lead-free and RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and the PS8A0057WEX is no exception. It is manufactured in state-of-the-art facilities, ensuring that each component meets rigorous quality control standards. Customers can trust the PS8A0057WEX for their critical applications, knowing that it comes with the reliability and performance that Diodes Incorporated's products are renowned for.

Whether you're designing the next generation of consumer electronics or upgrading the power systems in industrial settings, the PS8A0057WEX offers a solution that balances power management with space economy, without compromising on the quality that Diodes Incorporated stands for.

You May Also Be Interested in

Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,903 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess