EN
  • EN
  • DE
  • IT

PR6001-T

Part No PR6001-T
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description 6.0A FAST RECOVERY RECTIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 50V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Maximum) @ If 1.2V @ 6A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 150ns
Current - Reverse Leakage @ Vr 10μA @ 50V
Capacitance @ Vr, F 140pF @ 4V, 1MHz
Mounting Style Through Hole
Package R6, Axial
Manufacturer Package R-6
Operating Temperature - Junction -65°C ~ 150°C
Win Source Part Number 1239348-PR6001-T
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Family Name PR6001
Introduction Date May 15, 2000
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PR6001-T CAD Model

Description

Introducing the PR6001-T Rectifier from Diodes Incorporated

The PR6001-T is a high-quality rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This rectifier is an essential component for modern electronic applications, providing efficient conversion of alternating current (AC) to direct current (DC) with minimal power loss and heat dissipation.

Key Features

  • High Current Capability: The PR6001-T is capable of handling a substantial current, making it suitable for high-power applications.
  • Low Forward Voltage Drop: It features a low forward voltage drop, which enhances the overall efficiency of the power conversion process.
  • High Reliability: Diodes Incorporated has designed this rectifier with reliability in mind, ensuring stable performance over its lifespan.
  • Robust Construction: The device comes in a durable package that can withstand the rigors of both the manufacturing process and long-term operation in various environments.

Applications

The versatility of the PR6001-T allows it to be used in a wide array of applications, including:

  • Power supply units
  • Automotive electronics
  • Consumer electronics
  • Industrial systems
  • Telecommunication equipment

Technical Specifications

The PR6001-T boasts impressive technical specifications that make it a top choice for engineers and designers:

  • Package Type: Through-Hole
  • Maximum Repetitive Reverse Voltage: Specified by the manufacturer
  • Maximum RMS Voltage: Specified by the manufacturer
  • Maximum DC Blocking Voltage: Specified by the manufacturer
  • Operating Temperature Range: Typically ranging from -55°C to +150°C

With its combination of high performance, reliability, and versatility, the PR6001-T from Diodes Incorporated is an excellent choice for designers looking to enhance their power conversion systems. Its robust design and adherence to industry standards make it a reliable component for a multitude of electronic products.

For more detailed information, including the full datasheet, please visit Diodes Incorporated's website or contact your local sales representative.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess