EN
  • EN
  • DE
  • IT

PR3005G-T

Part No PR3005G-T
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description 3.0A FAST RECOVERY GLASS PASSIVATED RECTIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Part Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) @ If 1.3V @ 3A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 250ns
Current - Reverse Leakage @ Vr 5μA @ 600V
Capacitance @ Vr, F 50pF @ 4V, 1MHz
Mounting Style Through Hole
Package DO-201AD, Axial
Manufacturer Package DO-201AD
Operating Temperature - Junction -65°C ~ 150°C
Win Source Part Number 1239335-PR3005G-T
Manufacturer Homepage www.diodes.com
Family Name PR3005G
Introduction Date May 16, 2000
ECCN EAR99
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PR3005G-T CAD Model

Description

Introducing the PR3005G-T Rectifier Diode from Diodes Incorporated

The PR3005G-T is a high-performance rectifier diode from Diodes Incorporated, designed to meet the needs of a wide range of electronic applications. This glass passivated rectifier is engineered for reliability and efficiency, making it an ideal choice for your power conversion and rectification requirements.

Key Features

  • High Current Capability: The PR3005G-T is capable of handling a high forward surge current of 175A, which makes it suitable for applications that experience high inrush currents at startup.
  • Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures minimal power loss during the rectification process, contributing to the overall efficiency of your power supply design.
  • High Reliability: Thanks to its glass passivated chip junction, the PR3005G-T offers improved reliability and a robust design that can withstand harsh operating conditions.
  • Reverse Voltage: It has a peak reverse voltage (PRV) of 600V, providing ample protection against voltage spikes and transients in the circuit.

Applications

The versatility of the PR3005G-T allows it to be used in a variety of applications, including:

  • Power supply units
  • Automotive inverters
  • Battery chargers
  • Motor controllers
  • Consumer electronics

Package and Environmental Compliance

The PR3005G-T comes in an axial lead package, ensuring easy installation into your existing designs. Additionally, it is compliant with RoHS and the EU Directive 2011/65/EU, meaning it does not contain hazardous substances and is environmentally friendly.

Technical Specifications

Parameter Value Maximum Recurrent Peak Reverse Voltage 600V Maximum RMS Voltage 420V Maximum DC Blocking Voltage 600V Maximum Average Forward Rectified Current 3.0A Operating Junction Temperature Range -55°C to +150°C

With its robust construction and superior electrical characteristics, the PR3005G-T from Diodes Incorporated is a reliable choice for your rectification needs, ensuring performance and durability in your electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess