EN
  • EN
  • DE

PR3001-T

Part No PR3001-T
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 50V 3A DO201AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Standard 50 V 3A Through Hole DO-201AD
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package DO-201AD, Axial
Case / Package DO-201AD
Family Name PR3001
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number PR3001T, PR3001-TDICT, PR3001-TDITR, PR3001-T-ND
Quantity per package 1200
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930838-PR3001-T
Ultra Librarian 3D Model Ultra Librarian PR3001-T CAD Model

Description

Introducing the PR3001-T Rectifier Diode from Diodes Incorporated

The PR3001-T is a high-quality rectifier diode designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This product is specifically engineered to cater to a wide range of applications, offering exceptional performance in a compact package.

Key Features

  • Voltage Rating: The PR3001-T boasts a repetitive peak reverse voltage (VRRM) of 50 volts, making it suitable for moderate voltage applications.
  • Current Capacity: With a forward continuous current (IF) rating of 3 amperes, this diode is capable of handling significant current levels, ensuring reliable operation in various circuits.
  • High Surge Current Capability: Designed to withstand high surge conditions, the PR3001-T can manage a surge current (IFSM) of up to 100 amperes, providing robust performance during transient conditions.
  • Fast Switching Speed: The fast recovery time of this diode ensures it can switch off quickly, making it an excellent choice for high-frequency rectification and switching applications.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances overall efficiency by minimizing power loss during conduction.
  • Thermal Performance: With its excellent thermal characteristics, the PR3001-T maintains stability and performance over a broad operating temperature range.

Applications

The versatility of the PR3001-T allows it to be used in various electronic applications, including:

  • Power supply units
  • Automotive systems
  • Consumer electronics
  • Telecommunication equipment
  • Industrial machinery

Package and Quality Assurance

The PR3001-T comes in a DO-201AD package, known for its durability and ease of mounting on printed circuit boards. Diodes Incorporated ensures that each rectifier diode meets rigorous quality standards, offering reliability and performance that engineers and technicians can trust.

Whether for commercial, industrial, or automotive use, the PR3001-T rectifier diode from Diodes Incorporated stands out as a component that offers a blend of efficiency, reliability, and performance.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
555+ $0.1046 $58.0530
1,350+ $0.0859 $115.9650
2,085+ $0.0832 $173.4720
2,870+ $0.0805 $231.0350
3,715+ $0.0778 $289.0270
4,970+ $0.0698 $346.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess