EN
  • EN
  • DE

PI90LVB010WEX

Part No PI90LVB010WEX
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC SNGL BUS LVDS TXRX 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Data Rate 500Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1088119-PI90LVB010WEX
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian PI90LVB010WEX CAD Model

Description

Product Overview: PI90LVB010WEX from Diodes Incorporated

The PI90LVB010WEX is a high-performance, low-voltage differential signaling (LVDS) receiver that is part of the innovative product lineup from Diodes Incorporated. This device is designed to meet the rigorous demands of high-speed data communication in modern electronic systems. With its exceptional data rates and low power consumption, the PI90LVB010WEX is an ideal choice for a wide range of applications, including computing, networking, telecommunications, and industrial markets.

Key Features

  • High Data Rate: The PI90LVB010WEX supports data rates up to 400 Mbps, making it suitable for high-speed data transmission without compromising signal integrity.
  • Low Voltage Operation: Operating at a supply voltage of 3.3V, this device is optimized for low-power applications, contributing to energy-efficient system designs.
  • Differential Input Thresholds: The receiver has a typical differential input threshold range of ±100 mV, which allows for reliable data reception even in environments with significant electrical noise.
  • Fail-Safe Feature: It includes a fail-safe feature that ensures a known output state when input signals are undriven, enhancing the robustness of the communication system.
  • Industrial Temperature Range: The device is built to operate over an extended temperature range from -40°C to +85°C, ensuring performance in harsh environmental conditions.

Applications

  • High-speed data transmission in computing systems such as servers and workstations.
  • Networking equipment, including switches, routers, and network interface cards.
  • Telecommunications infrastructure, like base stations and signal processing units.
  • Industrial control systems requiring reliable data communication under variable temperature conditions.

The PI90LVB010WEX from Diodes Incorporated is packaged in a space-saving SOT-23 format, which is ideal for compact PCB layouts. Its small footprint allows for high-density mounting, which is critical in miniaturized electronic assemblies. With its combination of high-speed operation, low power consumption, and robust design, the PI90LVB010WEX is a versatile LVDS receiver that addresses the needs of today's fast-paced and power-conscious electronic applications.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9120 $62.3840
16+ $7.3135 $117.0160
25+ $7.0848 $177.1200
34+ $6.8561 $233.1074
44+ $6.6274 $291.6056
59+ $5.9413 $350.5367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,230 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess