EN
  • EN
  • DE

PI7C9X754FFEX

Part No PI7C9X754FFEX
Manufacturer Diodes Incorporated
Catalog Interface - Controllers
Description IC BRIDGE QUAD UART 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Obsolete
Protocol RS485
Function Controller
Interface UART
Standards IRDA 1.1
Voltage - Supply 1.62V ~ 3.6V
Current - Supply 10mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number PI7C9X754
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379463-PI7C9X754FFEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X754FFEX CAD Model

Description

The PI7C9X754FFEX is a state-of-the-art PCIe packet switch from Diodes Incorporated, designed to meet the high-performance demands of modern computing and networking applications. This advanced switch is tailored to provide a flexible and efficient solution for expanding the number of PCIe ports in a system, allowing for increased connectivity and bandwidth.

Key Features

  • PCI Express Base Specification: Compliant with the latest PCIe specifications, this switch ensures compatibility with new generation PCIe devices and systems.
  • Port Configuration: The device offers a versatile range of port configurations, enabling designers to optimize their systems for specific workloads and use cases.
  • Data Transfer Efficiency: With high-speed data transfer capabilities, the PI7C9X754FFEX maximizes throughput and minimizes latency, making it ideal for bandwidth-intensive applications.
  • Power Management: Advanced power management features help in reducing the overall power consumption of the system, which is critical for energy-efficient operations.
  • Quality of Service (QoS): Integrated QoS functionality ensures that critical data flows are prioritized, maintaining system performance and reliability.

Applications

The versatility of the PI7C9X754FFEX makes it suitable for a wide range of applications, including enterprise computing, data centers, storage systems, and embedded platforms. Its ability to facilitate multiple high-speed connections makes it an invaluable component in systems requiring high levels of data processing and transfer.

Technical Specifications

Parameter Value
Brand Diodes Incorporated
Product Category PCIe Packet Switch
Part Number PI7C9X754FFEX
Ports Flexible Configuration
Compliance PCI Express Base Specification
Power Management Advanced Features
Quality of Service Integrated QoS

Ordering Information

For purchasing information or to request a sample of the PI7C9X754FFEX, please contact Diodes Incorporated or an authorized distributor. Ensure to verify the part number and specifications to match your application requirements.

You May Also Be Interested in

Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,912 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess