EN
  • EN
  • DE

PI7C9X442SLBFDEX

Part No PI7C9X442SLBFDEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 128LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 30 Weeks
Features Notebook Computer Interface 128-LQFP (14x14)
Manufacturer Diodes Incorporated
Series PCI Express®(PCIe), USB®
Package Reel - TR
Mounting Surface Mount
Package 128-LQFP
Case / Package 128-LQFP (14x14)
Family Name PI7C9X442
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930532-PI7C9X442SLBFDEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X442SLBFDEX CAD Model

Description

The PI7C9X442SLBFDEX by Diodes Incorporated is a cutting-edge PCI Express (PCIe) packet switch designed to meet the high-performance requirements of modern computing and networking applications. This device is a part of the PCIe 2.0 family, offering a versatile solution for expanding PCIe connections in a system.

Key Features

  • PCI Express Base Specification Compliance: The product is compliant with PCIe 2.0 Base Specification, ensuring compatibility with a wide range of PCIe devices and systems.
  • Port Configuration: It features multiple downstream ports for flexible system design, allowing the connection of various peripheral devices.
  • High Performance: This switch is designed for high-throughput applications, providing efficient data transfer between the host and the connected devices.
  • Low Latency: The device is engineered to offer low latency, which is crucial for applications that require real-time processing.
  • Advanced Power Management: It supports advanced power management features, including L1 power state, which helps in reducing power consumption when the connected devices are idle.
  • Quality of Service (QoS): The PI7C9X442SLBFDEX supports QoS features that enable prioritization of traffic, ensuring that critical data is transferred efficiently.

Applications

This PCIe packet switch is ideal for a variety of applications, including:

  • Data Centers
  • Network Interface Cards
  • Servers and Workstations
  • Embedded Systems
  • Storage Systems
  • Telecommunications Equipment

Technical Specifications

The PI7C9X442SLBFDEX is equipped with technical features that make it a robust and reliable choice for system designers:

  • Package: Offered in a lead-free package, it is designed for eco-friendly solutions.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliability under various environmental conditions.
  • Compliance: It adheres to industry standards for electromagnetic compatibility and safety, ensuring seamless integration into existing systems.

With its combination of performance, flexibility, and power efficiency, the PI7C9X442SLBFDEX from Diodes Incorporated stands out as a superior choice for designers looking to enhance their systems with advanced PCIe switching capabilities.

You May Also Be Interested in

Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5740 $57.8700
13+ $9.4966 $123.4558
19+ $9.2000 $174.8000
26+ $8.9032 $231.4832
34+ $8.6064 $292.6176
45+ $7.7161 $347.2245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess