EN
  • EN
  • DE

PI7C9X2G608ELBZXAEX

Part No PI7C9X2G608ELBZXAEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description PACKET SWITCH V-QFN100100-136 T&
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Series Automotive
Package Tape & Reel
Product Status Active
Applications Packet Switch, 6-Port/8-Lane
Interface I²C, PCI Express, SMBus
Package / Case 136-VFQFN Dual Rows, Exposed Pad
Supplier Device Package 136-aQFN (10x10)
Mounting Type Surface Mount
Standard Package 1,000 pcs
REACH Status REACH Unaffected
Win Source Part Number 1084874-PI7C9X2G608ELBZXAEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G608ELBZXAEX CAD Model

Description

The PI7C9X2G608ELBZXAEX from Diodes Incorporated is a state-of-the-art PCIe packet switch designed to meet the high-performance requirements of modern computing and networking applications. This advanced switch is part of Diodes Incorporated's portfolio of high-speed, high-reliability integrated circuits that provide seamless connectivity solutions across various platforms.

Key Features

  • PCI Express Base Specification Compliance: The switch adheres to the PCI Express Base Specification, ensuring compatibility with a wide range of PCIe devices and systems.
  • High-Speed Data Transfer: With multiple lanes of high-speed PCIe connectivity, the PI7C9X2G608ELBZXAEX is capable of supporting rapid data transfer rates, making it ideal for applications that demand quick data throughput.
  • Port Configuration Flexibility: This device offers flexible port configurations, allowing designers to optimize the PCIe topology to match specific system requirements.
  • Advanced Power Management: Energy efficiency is a cornerstone of this product, featuring advanced power management techniques to reduce operational power consumption.
  • Quality of Service (QoS): The switch supports Quality of Service features, which prioritize traffic to ensure that critical data streams are delivered promptly and reliably.

Applications

The PI7C9X2G608ELBZXAEX is suitable for a diverse array of applications, including but not limited to:

  • Data Centers
  • Enterprise Networking
  • Storage Systems
  • Embedded Systems
  • Server Management
  • High-Performance Computing

Technical Specifications

As a high-performance PCIe packet switch, the PI7C9X2G608ELBZXAEX is engineered with technical specifications that ensure reliability and efficiency:

  • Compliance with PCIe 2.1 standards
  • Support for multi-lane configurations
  • Low-latency switching for improved performance
  • Integrated clock buffer to reduce external component requirements

With its robust feature set and versatile applications, the PI7C9X2G608ELBZXAEX is a compelling choice for system designers seeking a high-quality PCIe switching solution from a trusted manufacturer like Diodes Incorporated.

You May Also Be Interested in

STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9553 $62.8659
6+ $17.1941 $103.1646
10+ $16.6568 $166.5680
13+ $16.1195 $209.5535
17+ $15.5821 $264.8957
22+ $13.9702 $307.3444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,960 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess