EN
  • EN
  • DE

AD6674BCPZ-750

Part No AD6674BCPZ-750
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description 385 MHz BW IF Diversity Receiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Function IF Receiver
Frequency 385MHz
RF Type Cellular
Package 64-WFQFN Exposed Pad, CSP
Manufacturer Package 64-LFCSP-WQ (9x9)
Win Source Part Number 1136776-AD6674BCPZ-750
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD6674
Introduction Date December 23, 2014
ECCN 5A991.b
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD6674BCPZ-750 CAD Model

Description

Product Overview: AD6674BCPZ-750 from Analog Devices Inc.

The AD6674BCPZ-750 is a high-performance intermediate frequency (IF) receiver consisting of a digitizing 11-bit analog-to-digital converter (ADC) integrated with a configurable multiband digital downconverter (DDC). Manufactured by the renowned Analog Devices Inc., this device operates at a maximum sample rate of 750 MSPS, making it an ideal choice for advanced communication systems requiring high dynamic range and fast data acquisition.

Key Features

  • High-Speed ADC: The core of the AD6674BCPZ-750 is its 11-bit ADC, which offers a high sample rate of 750 MSPS, ensuring precise digitization of IF signals and facilitating the design of high-bandwidth systems.
  • Digital Downconverter: The integrated DDC enhances system performance by allowing the selection of multiple bandwidths, which can be programmed to support various multi-carrier and broadband applications.
  • Signal Processing: With advanced signal processing capabilities, the device includes features such as a numerically controlled oscillator (NCO), digital filtering, and decimation, which help in reducing the data rate and improving signal-to-noise ratio (SNR).
  • JESD204B Interface: The AD6674BCPZ-750 incorporates a JESD204B serial interface, which simplifies board design and layout by reducing the number of data connections required between the ADC and the digital processor.
  • Flexible Configuration: The device is highly configurable, allowing users to optimize the performance for specific applications by adjusting the decimation rates, filter profiles, and other parameters.

Applications

  • Wireless infrastructure (LTE, WCDMA, TD-SCDMA)
  • Military radios and intelligence
  • Radar and satellite communications
  • Instrumentation and test equipment
  • Digital predistortion

Enclosed in a compact 72-lead LFCSP package, the AD6674BCPZ-750 is designed to meet the stringent requirements of modern electronic systems. Its robust performance, combined with the ease of integration provided by Analog Devices Inc., makes it a top choice for designers looking to create efficient and reliable solutions in high-speed data acquisition and signal processing.

You May Also Be Interested in

Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $390.9775 $390.9775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 122 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess