EN
  • EN
  • DE

PI7C9X2G606PRBNJEX

Part No PI7C9X2G606PRBNJEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 196LBGA / Packet Switch, 6-Port/6-Lane Interface 196-LBGA (15x15)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Series GreenPacket™
Package Tape & Reel
Product Status Discontinued
Applications Packet Switch, 6-Port/6-Lane
Interface PCI Express
Package / Case 196-LBGA
Supplier Device Package 196-LBGA (15x15)
Mounting Type Surface Mount
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930526-PI7C9X2G606PRBNJEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G606PRBNJEX CAD Model

Description

The PI7C9X2G606PRBNJEX from Diodes Incorporated is a high-performance, PCIe 2.0 packet switch designed to meet the demands of modern data communication systems. It is an essential component for expanding the number of PCIe ports in a system, allowing for the connection of multiple devices without sacrificing performance or reliability.

Key Features

  • PCIe 2.0 Compliance: This switch is fully compliant with the PCI Express Base Specification Revision 2.0, ensuring compatibility with a wide range of devices and systems.
  • Port Configuration: It features six downstream ports, providing ample connectivity for peripherals and other PCIe devices.
  • Data Transfer Rates: With support for 5 GT/s per lane, the switch facilitates fast data transfer rates, making it suitable for high-bandwidth applications.
  • Advanced Power Management: The PI7C9X2G606PRBNJEX incorporates sophisticated power management techniques to minimize power consumption, including support for the Active State Power Management (ASPM) protocol.
  • Quality of Service (QoS): Integrated QoS features ensure that critical data flows are prioritized, maintaining system performance and stability.
  • Error Handling: Enhanced error handling capabilities are built into the switch to ensure reliable data transmission and system integrity.

Applications

The versatility of the PI7C9X2G606PRBNJEX makes it suitable for a variety of applications, including:

  • Data centers and servers
  • Embedded systems
  • Networking equipment
  • Storage systems
  • Workstations and desktop PCs

Technical Specifications

Parameter Value
Product Category PCIe Packet Switches
Manufacturer Diodes Incorporated
Part Number PI7C9X2G606PRBNJEX
Data Rate 5 GT/s per lane
Number of Lanes 6 downstream ports
Form Factor Surface Mount
Operating Temperature Specified by the manufacturer

For detailed technical specifications, please refer to the PI7C9X2G606PRBNJEX datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 780 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess