EN
  • EN
  • DE

PI7C9X2G308GPANJE

Part No PI7C9X2G308GPANJE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 196LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Packet Switch, 3-Port/8-Lane Interface 196-LBGA (15x15)
Manufacturer Diodes Incorporated
Series GreenPacket™
Package Tray
Mounting Surface Mount
Package 196-LBGA
Case / Package 196-LBGA (15x15)
Family Name PI7C9X2
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 126
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889292-PI7C9X2G308GPANJE
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G308GPANJE CAD Model

Description

The PI7C9X2G308GPANJE is a state-of-the-art PCIe packet switch from Diodes Incorporated, designed to meet the high-performance demands of modern computing environments. This switch is part of the PI7C9X2G family, which is renowned for its reliability, efficiency, and advanced features that facilitate high-speed interconnectivity between multiple devices.

With its PCIe 3.0 compliance, the PI7C9X2G308GPANJE ensures compatibility with the latest generation of PCI Express devices, offering a data transfer rate of 8 GT/s per lane. This product features an 8-lane, 3-port configuration, providing a flexible and scalable solution for system expansion and integration. Each port can be configured to support the desired lane width, ensuring optimal performance for connected devices.

The switch is equipped with advanced power management capabilities, including support for low-power states, which helps to reduce the overall power consumption of the system. This makes the PI7C9X2G308GPANJE an ideal choice for energy-conscious applications, such as data centers and server farms, where power efficiency is of paramount importance.

Diodes Incorporated has integrated several diagnostic features into the PI7C9X2G308GPANJE to ensure easy maintenance and troubleshooting. These features include error reporting, status indicators, and hot-swap support, which contribute to the switch's robustness and reliability in various operating conditions.

The PI7C9X2G308GPANJE also boasts a high level of integration, reducing the need for external components and simplifying the design process for system architects. Its compact form factor is an additional advantage, making it suitable for space-constrained applications without compromising performance.

In summary, the PI7C9X2G308GPANJE from Diodes Incorporated is an excellent choice for designers looking to enhance their systems with a high-performance, energy-efficient, and reliable PCIe switch. Its advanced features and compatibility with the latest PCIe standards make it a forward-looking solution that can help future-proof your designs.

You May Also Be Interested in

Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess